Dual MicroPower RRIO Operational Amplifier with Wide Voltage Supply Range and High CMRR 8-PDIP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1270049-TLV2402IP
Packaging: Tube
Mounting Style: Through Hole
Output Type: Rail-to-Rail
Supply Current: 900nA
Amplifier Type: General Purpose
Slew Rate: 0.0025V/μs
Gain Bandwidth Product: 5.5kHz
Current - Input Bias: 100pA
Voltage - Input Offset: 390μV
Current - Output / Channel: 200μA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: TLV2402
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 16V, ±1.25V ~ 8V
Dual Op Amp, 5.5kHz BW, 8V, 1.25V-16V, 63dB CMRR, 900nA, 8-PDIP Product overview: TLV2402IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5kHz, 8V, 1.25V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5kHz, 8V, 1.25V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2402IP can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 1200uV Offset-Max, CMOS, PDIP8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Operational Amplifiers - Op Amps Dual Micropower
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2402IP | 1270049-TLV2402IP | 687-TLV2402IP | TLV2402IP | 296-10536-5-ND | TLV2402IP | TLV2402IP | TLV2402IP |
| Product Name | TLV2402 Dual MicroPower RRIO Operational Amplifier with Wide Voltage Supply Range and High CMRR | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2402IP | Dual 5.5kHz 8V 1.25V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.5 to 16 volts | 2.5 to 16 volts | 8 volts | 2.5 volts | ||||
| VOS | 1.2 millivolts | 0.3900 millivolts | 0.3900 millivolts | |||||
| Quiescent Current (IQ) | 0.9500 microamps | |||||||
| CMRR | 63 dB |