Texas Instruments TLV2372-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Input/Output Operational Amplifiers TLV2372QDRG4Q1

Description
Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Input/Output Operational Amplifiers 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Input/Output Operational Amplifiers 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2372-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Input/Output Operational Amplifiers - TLV2372QDRG4Q1 - Texas Instruments
Dallas, TX, United States
TLV2372-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Input/Output Operational Amplifiers
TLV2372QDRG4Q1
TLV2372-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Input/Output Operational Amplifiers TLV2372QDRG4Q1
Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Input/Output Operational Amplifiers 8-SOIC -40 to 125

Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Input/Output Operational Amplifiers 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22845-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22845-1-ND
Instrumentation, Op Amps, Buffer Amps 296-22845-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22845-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22845-6-ND
Instrumentation, Op Amps, Buffer Amps 296-22845-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22845-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22845-2-ND
Instrumentation, Op Amps, Buffer Amps 296-22845-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372QDRG4Q1 - 900163-TLV2372QDRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372QDRG4Q1
900163-TLV2372QDRG4Q1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372QDRG4Q1 900163-TLV2372QDRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 900163-TLV2372QDRG4Q 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier Circuit Rail-to-Rail 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLV2372 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-22845-2, 296-22845-1-NDR, 296-22845-2-NDR, -296-22845-1-NDR, 296-22845-6, 296-22845-6-NDR, -296-22845-1-ND, -TLV2372QDRG4Q1-NDR, 296-22845-1

Manufacturer: Texas Instruments
Win Source Part Number: 900163-TLV2372QDRG4Q1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV2372
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-22845-2, 296-22845-1-NDR, 296-22845-2-NDR, -296-22845-1-NDR, 296-22845-6, 296-22845-6-NDR, -296-22845-1-ND, -TLV2372QDRG4Q1-NDR, 296-22845-1

Buy Now Datasheet
Singapore, Singapore
Dual 3MHz 2.4MHz 750uA Operational Amplifier IC
687-TLV2372QDRG4Q1
Dual 3MHz 2.4MHz 750uA Operational Amplifier IC 687-TLV2372QDRG4Q1
Dual RRIO Op Amp, 3MHz GBW, 2.4MHz BW, 750uA, 8-SOIC Product overview: TLV2372QDRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 2.4MHz, 750uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 2.4MHz, 750uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2372QDRG4Q1 can be used for catalog matching and distributor lookup.

Dual RRIO Op Amp, 3MHz GBW, 2.4MHz BW, 750uA, 8-SOIC Product overview: TLV2372QDRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 2.4MHz, 750uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 2.4MHz, 750uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2372QDRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2372QDRG4Q1
Operational Amplifiers - Op Amps TLV2372QDRG4Q1
Operational Amplifiers - Op Amps Auto Cat 550uA/Ch 3MHz Rail to Rail

Operational Amplifiers - Op Amps Auto Cat 550uA/Ch 3MHz Rail to Rail

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2372QDRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2372QDRG4Q1
Instrumentation, OP Amps, Buffer Amps TLV2372QDRG4Q1
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - TLV2372QDRG4Q1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2372QDRG4Q1
Instrumentation, OP Amps, Buffer Amps TLV2372QDRG4Q1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2372QDRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2372QDRG4Q1
Integrated Circuits (ICs) - Linear - Amplifiers TLV2372QDRG4Q1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372QDRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2372QDRG4Q1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2372QDRG4Q1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2372QDRG4Q1 296-22845-1-ND 900163-TLV2372QDRG4Q1 687-TLV2372QDRG4Q1 TLV2372QDRG4Q1 TLV2372QDRG4Q1 TLV2372QDRG4Q1 TLV2372QDRG4Q1 TLV2372QDRG4Q1
Product Name TLV2372-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Input/Output Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372QDRG4Q1 Dual 3MHz 2.4MHz 750uA Operational Amplifier IC Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 8 volts 2.7 volts 2.7 volts
VOS 4.5 millivolts 2 millivolts 2 millivolts
CMRR 50 dB
GBW 2.4 MHz 3 MHz 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDCLVC1106PWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage (VS) 3.6 to 2.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 14-TSSOP (0.173, 4.40mm Width)
View Details
2 suppliers
THS4513-SP Rad-Tolerant Class V, Wideband, Fully Differential Amplifier - 5962-0722301VFA - Texas Instruments
Specs
Device Type Differential Amplifiers
Package Type CFP
View Details
6 suppliers
TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
TLE2024M High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088103M2A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
3 suppliers