General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Operational Amplifier, 1 Func, 2000uV Offset-Max, CMOS, PDIP8
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-1887-5-ND | TLV2450IP | TLV2450IP | TLV2450IP |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 0.0230 milliamps | 0.0230 milliamps | ||
| Slew Rate | 0.1100 V/µs | 0.1100 V/µs | 1.10E-7 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP8 | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole |