Texas Instruments TLV2374 550-uA/Channel 3-MHz RRIO Op Amp TLV2374IPWR

Description
550-uA/Channel 3-MHz RRIO Op Amp 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
550-uA/Channel 3-MHz RRIO Op Amp 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2374 550-uA/Channel 3-MHz RRIO Op Amp - TLV2374IPWR - Texas Instruments
Dallas, TX, United States
TLV2374 550-uA/Channel 3-MHz RRIO Op Amp
TLV2374IPWR
TLV2374 550-uA/Channel 3-MHz RRIO Op Amp TLV2374IPWR
550-uA/Channel 3-MHz RRIO Op Amp 14-TSSOP -40 to 125

550-uA/Channel 3-MHz RRIO Op Amp 14-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 3MHz 2.4V 750uA Operational Amplifier IC
687-TLV2374IPWR
Quad 3MHz 2.4V 750uA Operational Amplifier IC 687-TLV2374IPWR
Quad 3MHz RRIO Op Amp, 2.4V/µs Slew Rate, 750uA, TSSOP Product overview: TLV2374IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 2.4V, 750uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 2.4V, 750uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2374IPWR can be used for catalog matching and distributor lookup.

Quad 3MHz RRIO Op Amp, 2.4V/µs Slew Rate, 750uA, TSSOP Product overview: TLV2374IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 2.4V, 750uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 2.4V, 750uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2374IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2374IPWR - 032915-TLV2374IPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2374IPWR
032915-TLV2374IPWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2374IPWR 032915-TLV2374IPWR
Manufacturer: Texas Instruments Win Source Part Number: 032915-TLV2374IPWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.1 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 2mV Family Name: TLV2374 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 750μA Channel Output Current: 16mA Gain Bandwidth Product (GBP): 3MHz Alternative Parts (Cross-Reference): EL5411IR-T7; MCP6H04T-E/ST; EL5411IR; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 032915-TLV2374IPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 2mV
Family Name: TLV2374
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 750μA
Channel Output Current: 16mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): EL5411IR-T7; MCP6H04T-E/ST; EL5411IR;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-11968-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-11968-2-ND
Instrumentation, Op Amps, Buffer Amps 296-11968-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-11968-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-11968-6-ND
Instrumentation, Op Amps, Buffer Amps 296-11968-6-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-11968-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-11968-1-ND
Instrumentation, Op Amps, Buffer Amps 296-11968-1-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Op-Amp, 3Mhz, 2.4V/us, Tssop-14; No. Of Amplifiers Texas Instruments - 28AH5459 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 3Mhz, 2.4V/us, Tssop-14; No. Of Amplifiers Texas Instruments
28AH5459
Op-Amp, 3Mhz, 2.4V/us, Tssop-14; No. Of Amplifiers Texas Instruments 28AH5459
OP-AMP, 3MHZ, 2.4V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 3MHZ, 2.4V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2374IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2374IPWR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2374IPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Operational Amplifier/Comparator >> Operational Amplifier - TLV2374IPWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
TLV2374IPWR
Operational Amplifier/Comparator >> Operational Amplifier TLV2374IPWR
1pA Quad 3MHz TSSOP-14 Operational Amplifier ROHS

1pA Quad 3MHz TSSOP-14 Operational Amplifier ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2374IPWR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2374IPWR
Instrumentation, OP Amps, Buffer Amps TLV2374IPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2374IPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2374IPWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2374IPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2374IPWR
Operational Amplifiers - Op Amps TLV2374IPWR
Operational Amplifiers - Op Amps Quad 3MHz R/R

Operational Amplifiers - Op Amps Quad 3MHz R/R

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2374IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2374IPWR
Instrumentation, OP Amps, Buffer Amps TLV2374IPWR
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2374IPWR 687-TLV2374IPWR 032915-TLV2374IPWR 296-11968-2-ND 28AH5459 TLV2374IPWR TLV2374IPWR TLV2374IPWR TLV2374IPWR TLV2374IPWR TLV2374IPWR
Product Name TLV2374 550-uA/Channel 3-MHz RRIO Op Amp Quad 3MHz 2.4V 750uA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2374IPWR Instrumentation, Op Amps, Buffer Amps Op-Amp, 3Mhz, 2.4V/us, Tssop-14; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier/Comparator >> Operational Amplifier Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 8 volts 2.7 to 16 volts 2.7 volts 2.7 volts
VOS 4.5 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 660 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
4 suppliers
THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier - 5962-0721901VHA - Texas Instruments
Specs
GBW 1000 MHz
Slew Rate 800 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers