The TLV2462 is a dual low-power rail-to-rail input/output operational amplifier designed for portable applications, featuring a gain bandwidth product of 6.4 MHz, a slew rate of 1.6 V/µs, and a supply current of 500 µA per channel. It operates from a 2.7 V to 6 V supply, with an input offset voltage of up to 150 µV for the A-grade version and input noise of 11 nV/√Hz. The device includes a shutdown mode consuming 0.3 µA per channel and is available in an 8-pin VSSOP package. It is specified for operation from -40°C to 125°C and supports rail-to-rail output swing with ±80 mA drive capability.
Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier 8-VSSOP -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps Dual Low-Power Rail-to-Rail I/O
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2462IDGKG4 | TLV2462IDGKG4-ND | TLV2462IDGKG4 | TLV2462IDGKG4 | TLV2462IDGKG4 | TLV2462IDGKG4 |
| Product Name | TLV2462 Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 volts | ||||
| VOS | 2 millivolts | 0.5000 millivolts | ||||
| Quiescent Current (IQ) | 575 microamps | |||||
| CMRR | 66 dB |