Texas Instruments TLV2374 550-uA/Channel 3-MHz RRIO Op Amp TLV2374ID

Description
550-uA/Channel 3-MHz RRIO Op Amp 14-SOIC -40 to 125
Request a Quote Datasheet
Description
550-uA/Channel 3-MHz RRIO Op Amp 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2374 550-uA/Channel 3-MHz RRIO Op Amp - TLV2374ID - Texas Instruments
Dallas, TX, United States
TLV2374 550-uA/Channel 3-MHz RRIO Op Amp
TLV2374ID
TLV2374 550-uA/Channel 3-MHz RRIO Op Amp TLV2374ID
550-uA/Channel 3-MHz RRIO Op Amp 14-SOIC -40 to 125

550-uA/Channel 3-MHz RRIO Op Amp 14-SOIC -40 to 125

Buy Now Datasheet
Op Amps - 5171006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
5171006
Op Amps 5171006
Texas Instruments TLV2374ID

Texas Instruments TLV2374ID

Supplier's Site
Op Amps - 5171006P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
5171006P
Op Amps 5171006P
Texas Instruments TLV2374ID

Texas Instruments TLV2374ID

Supplier's Site
Op Amps - 9203400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9203400
Op Amps 9203400
Texas Instruments TLV2374ID

Texas Instruments TLV2374ID

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - TLV2374ID-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLV2374ID-ND
Instrumentation, Op Amps, Buffer Amps TLV2374ID-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2374ID - 081501-TLV2374ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2374ID
081501-TLV2374ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2374ID 081501-TLV2374ID
Manufacturer: Texas Instruments Win Source Part Number: 081501-TLV2374ID Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.1 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 750μA Channel Output Current: 16mA Gain Bandwidth Product (GBP): 3MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081501-TLV2374ID
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 750μA
Channel Output Current: 16mA
Gain Bandwidth Product (GBP): 3MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 3MHz 16V 750uA Operational Amplifier IC
687-TLV2374ID
Quad 3MHz 16V 750uA Operational Amplifier IC 687-TLV2374ID
Quad 3MHz RRIO Op Amp, 1.35-16V, 750uA, 16mA, 14-SOIC Product overview: TLV2374ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 16V, 750uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 16V, 750uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2374ID can be used for catalog matching and distributor lookup.

Quad 3MHz RRIO Op Amp, 1.35-16V, 750uA, 16mA, 14-SOIC Product overview: TLV2374ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 16V, 750uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 16V, 750uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2374ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2374ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2374ID
Integrated Circuits (ICs) - Linear - Amplifiers TLV2374ID
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Op Amp, 3Mhz Rri/o, 2374, Soic14; No. Of Amplifiers Texas Instruments - 33AH5063 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 3Mhz Rri/o, 2374, Soic14; No. Of Amplifiers Texas Instruments
33AH5063
Op Amp, 3Mhz Rri/o, 2374, Soic14; No. Of Amplifiers Texas Instruments 33AH5063
OP AMP, 3MHZ RRI/O, 2374, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:2V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

OP AMP, 3MHZ RRI/O, 2374, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:2V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2374ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2374ID
Instrumentation, OP Amps, Buffer Amps TLV2374ID
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2374ID
Operational Amplifiers - Op Amps TLV2374ID
Operational Amplifiers - Op Amps 550-uA/Channel 3-MHz RRIO Op Amp

Operational Amplifiers - Op Amps 550-uA/Channel 3-MHz RRIO Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2374ID 5171006 5171006P TLV2374ID-ND 081501-TLV2374ID 687-TLV2374ID TLV2374ID 33AH5063 TLV2374ID TLV2374ID
Product Name TLV2374 550-uA/Channel 3-MHz RRIO Op Amp Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2374ID Quad 3MHz 16V 750uA Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Op Amp, 3Mhz Rri/o, 2374, Soic14; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 2.7 to 16 volts 8 volts 2.7 to 16 volts
VOS 4.5 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 660 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

LMP2012QML-SP Dual, High Precision, Rail-to-Rail Output Operational Amplifier - 5962L0620602VZA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 5 volts
VOS 0.0360 millivolts
Quiescent Current (IQ) 1200 microamps
View Details
TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
4 suppliers
BUF634 250mA High-Speed Buffer - BUF634PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
8 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351DBRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details