Dual Micropower Rail-To-Rail Input/Output Op Amp 8-VSSOP 0 to 70
Operational Amplifier, 2 Func, 1500uV Offset-Max, CMOS, PDSO8
Dual Op Amp, 220kHz BW, Rail-to-Rail, 3V, 23uA, VSSOP Product overview: TLV2452CDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 220kHz, 3V, 23uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 220kHz, 3V, 23uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2452CDGK can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081505-TLV2452CDGK
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.11 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 23μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 220kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Operational Amplifiers - Op Amps Dual Mcrpwr R-to-R Input/Output Op Amp
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC, OPERATIONAL AMPLIFIER, 2 FUNC, 1500UV OFFSET-MAX, CMOS, VSSOP-8. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2452CDGK | TLV2452CDGK | 687-TLV2452CDGK | 081505-TLV2452CDGK | 296-34434-5-ND | TLV2452CDGK | TLV2452CDGK | TLV2452CDGK | 16932545 |
| Product Name | TLV2452 Dual Micropower Rail-To-Rail Input/Output Op Amp | Dual 220kHz 3V 23uA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2452CDGK | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | 2.7 to 6 volts | 2.7 volts | |||||
| VOS | 1.5 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 35 microamps | ||||||||
| CMRR | 64 dB |