Automotive Catalog Low-Power Rail-to-Rail Input/Output Operational Amplifier with Shutdown 8-SOIC -40 to 125
Dual Op Amp, 6.4MHz, 1.35-3V, 8-SOIC, Automotive Product overview: TLV2462AQDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 6.4MHz, 3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 6.4MHz, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2462AQDRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270138-TLV2462AQDRQ
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1.3nA
Voltage - Input Offset: 150μV
Family Name: TLV2462A-Q1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 550μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 80mA
SR - Slew Rate: 1.6 V/μs
GBP - Gain Bandwidth Product: 6.4MHz
Dual Supply Voltage (±): 2.7 V ~ 6 V, ±1.35 V ~ 3 V
Alternative Parts (Cross-Reference): MAX4167ESA+T; MAX492CSA-T; MAX492CSA;
Introduction Date: March 01, 2010
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Auto Cat Lo Pwr Rail to Rail
IC OPAMP GP 6.4MHZ RRO 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2462AQDRQ1 | 687-TLV2462AQDRQ1 | 1270138-TLV2462AQDRQ1 | 296-17738-2-ND | TLV2462AQDRQ1 | TLV2462AQDRQ1 | TLV2462AQDRQ1 | 815-TLV2462AQDRQ1 | TLV2462AQDRQ1 | TLV2462AQDRQ1 |
| Product Name | TLV2462A-Q1 Automotive Catalog Low-Power Rail-to-Rail Input/Output Operational Amplifier with Shutdown | Automotive Dual 6.4MHz 3V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2462AQDRQ1 | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | IC OPAMP GP 6.4MHZ RRO 8SOIC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | 2.7 volts | 2.7 volts | ||||||
| VOS | 1.5 millivolts | 0.1500 millivolts | 0.1500 millivolts | 0.1500 millivolts | ||||||
| Quiescent Current (IQ) | 575 microamps | |||||||||
| CMRR | 60 dB |