Quad MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR 14-PDIP -40 to 125
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Quad Op Amp, 5.5kHz BW, 8V, 100dB PSRR, 63dB CMRR, 1.2mV Vos Product overview: TLV2404IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5kHz, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5kHz, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2404IN can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 1200uV Offset-Max, CMOS, PDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 055089-TLV2404IN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.0025 V/μs
Current - Input Bias: 100pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 2.5 V to 16 V, ±1.25 V to 8 V
Operating Supply Current: 900nA
Channel Output Current: 200μA
Gain Bandwidth Product (GBP): 5.5kHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Operational Amplifiers - Op Amps Quad Micropower
IC OPAMP GP 4 CIRCUIT 14DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2404IN | 296-10538-5-ND | 687-TLV2404IN | TLV2404IN | 055089-TLV2404IN | TLV2404IN | TLV2404IN | TLV2404IN |
| Product Name | TLV2404 Quad MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR | Instrumentation, Op Amps, Buffer Amps | Quad 5.5kHz 8V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2404IN | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.5 to 16 volts | 8 volts | 2.5 to 16 volts | 16 volts | ||||
| VOS | 1.2 millivolts | 0.3900 millivolts | 0.3900 millivolts | |||||
| Quiescent Current (IQ) | 0.9500 microamps | |||||||
| CMRR | 63 dB |