Single MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR 5-SOT-23 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 132591-TLV2401CDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.0025 V/μs
Current - Input Bias: 100pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 16 V, ±1.25 V to 8 V
Operating Supply Current: 900nA
Channel Output Current: 200μA
Gain Bandwidth Product (GBP): 5.5kHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 1200uV Offset-Max, CMOS, PDSO5
Single Op Amp, 5.5kHz BW, 900nA, 1.25-16V, SOT-23-5 Product overview: TLV2401CDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5kHz, 16V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5kHz, 16V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2401CDBVT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 5.5KHZ RRO SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Single MicroPwr RRIO
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2401CDBVT | 132591-TLV2401CDBVT | TLV2401CDBVT | 687-TLV2401CDBVT | 296-26791-6-ND | 815-TLV2401CDBVT | TLV2401CDBVT | TLV2401CDBVT | TLV2401CDBVT | TLV2401CDBVT |
| Product Name | TLV2401 Single MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2401CDBVT | 5.5kHz 16V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | IC OPAMP GP 5.5KHZ RRO SOT23-5 | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 16 volts | 2.5 to 16 volts | 8 volts | 2.5 volts | ||||||
| VOS | 1.2 millivolts | 0.3900 millivolts | 0.3900 millivolts | |||||||
| Quiescent Current (IQ) | 0.9500 microamps | |||||||||
| CMRR | 63 dB |