Texas Instruments TLV2402 Dual MicroPower RRIO Operational Amplifier with Wide Voltage Supply Range and High CMRR TLV2402CDR

Description
Dual MicroPower RRIO Operational Amplifier with Wide Voltage Supply Range and High CMRR 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual MicroPower RRIO Operational Amplifier with Wide Voltage Supply Range and High CMRR 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2402 Dual MicroPower RRIO Operational Amplifier with Wide Voltage Supply Range and High CMRR - TLV2402CDR - Texas Instruments
Dallas, TX, United States
TLV2402 Dual MicroPower RRIO Operational Amplifier with Wide Voltage Supply Range and High CMRR
TLV2402CDR
TLV2402 Dual MicroPower RRIO Operational Amplifier with Wide Voltage Supply Range and High CMRR TLV2402CDR
Dual MicroPower RRIO Operational Amplifier with Wide Voltage Supply Range and High CMRR 8-SOIC 0 to 70

Dual MicroPower RRIO Operational Amplifier with Wide Voltage Supply Range and High CMRR 8-SOIC 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2402CDR - 1109112-TLV2402CDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2402CDR
1109112-TLV2402CDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2402CDR 1109112-TLV2402CDR
Manufacturer: Texas Instruments Win Source Part Number: 1109112-TLV2402CDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.0025 V/μs Current - Input Bias: 100pA Voltage - Input Offset: 390μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 16 V, ±1.25 V to 8 V Operating Supply Current: 900nA Channel Output Current: 200μA Gain Bandwidth Product (GBP): 5.5kHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109112-TLV2402CDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.0025 V/μs
Current - Input Bias: 100pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 16 V, ±1.25 V to 8 V
Operating Supply Current: 900nA
Channel Output Current: 200μA
Gain Bandwidth Product (GBP): 5.5kHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10534-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10534-2-ND
Instrumentation, Op Amps, Buffer Amps 296-10534-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10534-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10534-6-ND
Instrumentation, Op Amps, Buffer Amps 296-10534-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10534-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10534-1-ND
Instrumentation, Op Amps, Buffer Amps 296-10534-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 5.5kHz 8V 200uA Operational Amplifier IC
687-TLV2402CDR
Dual 5.5kHz 8V 200uA Operational Amplifier IC 687-TLV2402CDR
Dual Op Amp, 5.5kHz BW, 8V, 100dB PSRR, 63dB CMRR, 200uA Out, 900nA Supply Product overview: TLV2402CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5kHz, 8V, 200uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5kHz, 8V, 200uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2402CDR can be used for catalog matching and distributor lookup.

Dual Op Amp, 5.5kHz BW, 8V, 100dB PSRR, 63dB CMRR, 200uA Out, 900nA Supply Product overview: TLV2402CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5kHz, 8V, 200uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5kHz, 8V, 200uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2402CDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2402CDR
Operational Amplifiers - Op Amps TLV2402CDR
Operational Amplifiers - Op Amps Dual RRIO w/Wide Vlt Sply Rng & Hi CMRR

Operational Amplifiers - Op Amps Dual RRIO w/Wide Vlt Sply Rng & Hi CMRR

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2402CDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2402CDR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2402CDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2402CDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2402CDR
Instrumentation, OP Amps, Buffer Amps TLV2402CDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2402CDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2402CDR
Instrumentation, OP Amps, Buffer Amps TLV2402CDR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2402CDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2402CDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2402CDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2402CDR 1109112-TLV2402CDR 296-10534-2-ND 687-TLV2402CDR TLV2402CDR TLV2402CDR TLV2402CDR TLV2402CDR TLV2402CDR
Product Name TLV2402 Dual MicroPower RRIO Operational Amplifier with Wide Voltage Supply Range and High CMRR Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2402CDR Instrumentation, Op Amps, Buffer Amps Dual 5.5kHz 8V 200uA Operational Amplifier IC Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 16 volts 2.5 to 16 volts 8 volts 16 volts 2.5 volts
VOS 1.2 millivolts 0.3900 millivolts 0.3900 millivolts 0.3900 millivolts
Quiescent Current (IQ) 0.9500 microamps
CMRR 63 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
LM193QML-SP Low Power Low Offset Voltage Dual Comparator - 5962R9452603VGA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers