The TLV2442AIPWR is a low-voltage operational amplifier from Texas Instruments, designed for applications requiring rail-to-rail output and extended common-mode input voltage range. It operates effectively with a supply voltage of 5V, allowing input voltages from 0V to 4.25V. The device features low noise performance, with a typical noise level of 16 nV/,àöHz at 1 kHz, and a maximum input offset voltage of 950 µV at 25°C, making it suitable for precision applications. This operational amplifier is characterized by a high gain bandwidth of 1.8 MHz and low supply current consumption of 750 µA per channel. It can drive loads of up to 600 ohms, which is beneficial for telecommunications applications. The TLV2442AIPWR is optimized for low-voltage operation and is suitable for small-signal conditioning, particularly with high-impedance sources like piezoelectric transducers. Its rail-to-rail output capability enhances dynamic range, making it a good choice for interfacing with analog-to-digital converters (ADCs). The device is available in a TSSOP package, suitable for high-density applications.
Advanced LinCMOS(TM) Rail-To-Rail Output Wide-Input-Voltage Dual Operational Amplifier 8-TSSOP -40 to 85
Dual Op Amp, 1.75MHz, Rail-to-Rail, 5V, TSSOP Product overview: TLV2442AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.75MHz, 5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.75MHz, 5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2442AIPWR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Operational Amplifiers - Op Amps Adv LinCMOS RtoR Otp Wide-Inp-Vltg Dual
IC CMOS 2 CIRCUIT 8TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2442AIPWR | 687-TLV2442AIPWR | TLV2442AIPWR-ND | TLV2442AIPWR | TLV2442AIPWR | TLV2442AIPWR | TLV2442AIPWR | TLV2442AIPWR |
| Product Name | TLV2442A Advanced LinCMOS(TM) Rail-To-Rail Output Wide-Input-Voltage Dual Operational Amplifier | Dual 1.75MHz 5V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 10 volts | 5 volts | 2.7 volts | 2.7 volts | ||||
| VOS | 0.9500 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 725 microamps | |||||||
| CMRR | 70 dB |