Dual, Wide-Input-Voltage uPower, Rail-To-Rail Single-Supply Operational Amplifier 8-SOIC -40 to 85
Operational Amplifier, 2 Func, 2000uV Offset-Max, CMOS, PDSO8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1270060-TLV2422IDR
Series: LinCMOS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Family Name: TLV2422
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 0.02 V/μs
GBP - Gain Bandwidth Product: 52kHz
Dual Supply Voltage (±): 2.7 V ~ 10 V, ±1.35 V ~ 5 V
Alternative Parts (Cross-Reference): TSH72CDT; FHP3230IM8; TSH62CDT;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Dual Op Amp, 52kHz BW, 100uA, 5V, Rail-to-Rail, 8-SOIC Product overview: TLV2422IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 52kHz, 100uA, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 52kHz, 100uA, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2422IDR can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Dual Wide-In-Vltg uPwr RtoR Sngl-Sply
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2422IDR | TLV2422IDR | TLV2422IDR-ND | 1270060-TLV2422IDR | 687-TLV2422IDR | TLV2422IDR | TLV2422IDR | TLV2422IDR | TLV2422IDR |
| Product Name | TLV2422 Dual, Wide-Input-Voltage uPower, Rail-To-Rail Single-Supply Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2422IDR | Dual 52kHz 100uA 5V Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 10 volts | 5 volts | 2.7 volts | ||||||
| VOS | 2 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 75 microamps | ||||||||
| CMRR | 70 dB |