Operational Amplifier, 2 Func, 1600uV Offset-Max, CMOS, PDSO8
Dual Op Amp, 1.75MHz BW, 5V, Rail-to-Rail, 2-Ch, SOIC Product overview: TLV2442QDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.75MHz, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.75MHz, 5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2442QDR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1109143-TLV2442QDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.4 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 750μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.81MHz
Alternative Parts (Cross-Reference): AD8529ARZ; TLV2422AQD; TL972ID;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2442QDR | 687-TLV2442QDR | TLV2442QDR-ND | 1109143-TLV2442QDR | TLV2442QDR | TLV2442QDR | TLV2442QDR |
| Product Name | Dual 1.75MHz 5V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2442QDR | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||
| Package Type | SOP; SOP8 | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed; Obsolete | Removed | |||
| Supply Voltage (VS) | 5 volts | 2.7 to 10 volts | 10 volts | ||||
| Slew Rate | 1.4 V/µs | 1.4 V/µs | 1.4 V/µs | 1.4 V/µs | 1.40E-6 V/µs |