The TLV2463A-Q1 is a quad, low-power, rail-to-rail input/output operational amplifier with shutdown, designed for automotive applications. It operates over a temperature range of -40°C to +125°C and meets AEC-Q100 qualification with HBM ESD classification level 2 and CDM ESD classification level C6. The device features a 6.4-MHz gain bandwidth product, a 1.6-V/μs slew rate, and a supply current of 500 μA per channel, with a shutdown mode consuming 0.3 μA per channel. The output can drive ±80 mA and supports rail-to-rail swing. It is packaged in a 14-pin TSSOP with a body size of 4.40 mm × 5.00 mm.
Automotive Catalog Low-Power Rail-to-Rail Input/Output Operational Amplifier with Shutdown 14-TSSOP -40 to 125
Operational Amplifier, 2 Func, 1500uV Offset-Max, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 797097-TLV2463AQPWRG
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1.3nA
Voltage - Input Offset: 150μV
Family Name: TLV2463A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 550μA
Manufacturer Package: 14-TSSOP
Output Current per Channel: 80mA
SR - Slew Rate: 1.6 V/μs
GBP - Gain Bandwidth Product: 6.4MHz
Dual Supply Voltage (±): 2.7 V ~ 6 V, ±1.35 V ~ 3 V
Alternative Parts (Cross-Reference): ADA4528-2TCPZ-EPR7; MAX4168EUB+; MAX4168ESD+; MAX4168EPD+;
Introduction Date: December 07, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-TSSOP
Dual Op Amp, 6.4MHz, 1.6V/µs, 3V, TSSOP Product overview: TLV2463AQPWRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.4MHz, 1.6V, 3V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6.4MHz, 1.6V, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2463AQPWRG4Q1
IC OPAMP GP 2 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Dual Low-Pwr R to R Inp/Out Op Amp
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 2 CIRCUIT 14TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2463AQPWRG4Q1 | TLV2463AQPWRG4Q1 | 797097-TLV2463AQPWRG4Q1 | TLV2463AQPWRG4Q1-ND | 687-TLV2463AQPWRG4Q1 | TLV2463AQPWRG4Q1 | TLV2463AQPWRG4Q1 | TLV2463AQPWRG4Q1 | TLV2463AQPWRG4Q1 |
| Product Name | TLV2463A-Q1 Automotive Catalog Low-Power Rail-to-Rail Input/Output Operational Amplifier with Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2463AQPWRG4Q1 | Instrumentation, Op Amps, Buffer Amps | Dual 6.4MHz 1.6V 3V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | 2.7 volts | ||||||
| VOS | 1.5 millivolts | 0.1500 millivolts | 0.1500 millivolts | ||||||
| Quiescent Current (IQ) | 575 microamps | ||||||||
| CMRR | 60 dB |