Quad Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown 16-TSSOP -40 to 125
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
Operational Amplifier, 4 Func, 1000uV Offset-Max, CMOS, PDSO16
Quad Op Amp, 220kHz BW, 1mV Vos, 3V, 10mA, TSSOP Product overview: TLV2455AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 220kHz, 3V, 10mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 220kHz, 3V, 10mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2455AIPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 133404-TLV2455AIPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.11 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 23μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 220kHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
IC OPAMP GP 4 CIRCUIT 16TSSOP
Operational Amplifiers - Op Amps Quad Mcpwr R-to-R I/O Op Amp w/Shutdwn
IC OPAMP GP 4 CIRCUIT 16TSSOP
(PRICE/TR)IC, OP AMP, 220KHZ, 0.11V/ US, TSSOP-16; BANDWIDTH:220KHZ; NO. OF AMPLIFIERS:4 AMPLIFIER; SLEW RATE:0.11V/ S; SUPPLY VOLTAGE RANGE:1.35V TO. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLV2455AIPWR | 296-10602-1-ND | TLV2455AIPWR | 687-TLV2455AIPWR | 133404-TLV2455AIPWR | TLV2455AIPWR | TLV2455AIPWR | TLV2455AIPWR | TLV2455AIPWR | 16701686 |
| Product Name | TLV2455A Quad Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown | Instrumentation, Op Amps, Buffer Amps | Quad 220kHz 3V 10mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2455AIPWR | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | 2.7 to 6 volts | 6 volts | ||||||
| VOS | 1 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||||
| Quiescent Current (IQ) | 35 microamps | |||||||||
| CMRR | 70 dB |