Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown 8-PDIP -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1270128-TLV2460IP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1.3nA
Voltage - Input Offset: 500μV
Family Name: TLV2460
Categories: Integrated Circuits (ICs)
Operating Supply Current: 550μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 80mA
SR - Slew Rate: 1.6 V/μs
GBP - Gain Bandwidth Product: 6.4MHz
Dual Supply Voltage (±): 2.7 V ~ 6 V, ±1.35 V ~ 3 V
Alternative Parts (Cross-Reference): MAX4166EPA+; MAX4166EPA; MAX4123EUA;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 2000uV Offset-Max, CMOS, PDIP8
1-Ch Op Amp, 6.4MHz GBW, Rail-to-Rail, 1.35-6V, 8-PDIP Product overview: TLV2460IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.4MHz, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.4MHz, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2460IP can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8DIP
Operational Amplifiers - Op Amps R/R LiNCMOS
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2460IP | 296-7483-5-ND | 1270128-TLV2460IP | TLV2460IP | 687-TLV2460IP | TLV2460IP | TLV2460IP | TLV2460IP |
| Product Name | TLV2460 Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2460IP | 6.4MHz 6V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | ||||||
| VOS | 2 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 575 microamps | |||||||
| CMRR | 66 dB |