550-uA/Channel 3-MHz RRIO Op Amp with Shutdown 8-PDIP -40 to 125
Operational Amplifier, 1 Func, 4500uV Offset-Max, CMOS, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 900157-TLV2370IP
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: TLV2370
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TLV2370IPE4, -TLV2370IP-NDR, TLV2370IPG4, TLV2370IPE4-ND, 296-12217-5, -TLV2370IPE4-NDR, -TLV2370IPE4, TLV2370IPG4-ND, -296-12217-5, -296-12217-5-ND
OP Amp Single GP R-R I/O 8V/16V 8-Pin
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Op Amp GP 3MHz RRO 1Ch 8DIP Product overview: TLV2370IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2370IP can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8DIP
Operational Amplifiers - Op Amps 550uA/Ch 3MHz R/R Op
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
| Texas Instruments | Rochester Electronics | Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2370IP | TLV2370IP | 900157-TLV2370IP | 6612069 | 296-12217-5-ND | 687-TLV2370IP | TLV2370IP | TLV2370IP | TLV2370IP |
| Product Name | TLV2370 550-uA/Channel 3-MHz RRIO Op Amp with Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2370IP | Op Amps | Instrumentation, Op Amps, Buffer Amps | 3MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 15 volts | 8 volts | 2.7 volts | ||||||
| VOS | 4.5 millivolts | 2 millivolts | |||||||
| Quiescent Current (IQ) | 900 microamps | ||||||||
| CMRR | 50 dB |