Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier 8-SOIC -40 to 125
Win Source Part Number: 1033004-TLV2462IDG4
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 2
Standard Package: 75
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.6V/µs
Gain Bandwidth Product: 6.4 MHz
Current - Input Bias: 1.3 nA
Voltage - Input Offset: 500 µV
Current - Supply: 550µA (x2 Channels)
Current - Output / Channel: 80 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): TLV2462CD; TLV2462CDR; TLV2462QDRQ1TLV2462I
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: TLV2462
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 6 V
Dual Op Amp, 6.4MHz BW, 80mA Out, 3V, 2mV Vos, 8-SOIC Product overview: TLV2462IDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.4MHz, 80mA, 3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6.4MHz, 80mA, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2462IDG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Dual Low-Power Rail-to-Rail I/O
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2462IDG4 | 1033004-TLV2462IDG4 | 687-TLV2462IDG4 | TLV2462IDG4-ND | TLV2462IDG4 | TLV2462IDG4 | TLV2462IDG4 | TLV2462IDG4 |
| Product Name | TLV2462 Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Dual 6.4MHz 80mA 3V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | 2.7 volts | |||||
| VOS | 2 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 575 microamps | |||||||
| CMRR | 66 dB |