Texas Instruments TLV2382 10-uA/Channel, 160kHz, RRIO Dual Op Amp TLV2382ID

Description
10-uA/Channel, 160kHz, RRIO Dual Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
10-uA/Channel, 160kHz, RRIO Dual Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2382 10-uA/Channel, 160kHz, RRIO Dual Op Amp - TLV2382ID - Texas Instruments
Dallas, TX, United States
TLV2382 10-uA/Channel, 160kHz, RRIO Dual Op Amp
TLV2382ID
TLV2382 10-uA/Channel, 160kHz, RRIO Dual Op Amp TLV2382ID
10-uA/Channel, 160kHz, RRIO Dual Op Amp 8-SOIC -40 to 125

10-uA/Channel, 160kHz, RRIO Dual Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 160kHz 20uA SOIC Operational Amplifier IC
687-TLV2382ID
Dual 160kHz 20uA SOIC Operational Amplifier IC 687-TLV2382ID
Dual Op Amp, 160kHz, 20uA, RRIO, 8-SOIC Product overview: TLV2382ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160kHz, 20uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160kHz, 20uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2382ID can be used for catalog matching and distributor lookup.

Dual Op Amp, 160kHz, 20uA, RRIO, 8-SOIC Product overview: TLV2382ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160kHz, 20uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160kHz, 20uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2382ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26790-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26790-5-ND
Instrumentation, Op Amps, Buffer Amps 296-26790-5-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2382ID
Operational Amplifiers - Op Amps TLV2382ID
Operational Amplifiers - Op Amps 10-uA/Ch 160kHz RRIO Dual Op Amp

Operational Amplifiers - Op Amps 10-uA/Ch 160kHz RRIO Dual Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2382ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2382ID
Instrumentation, OP Amps, Buffer Amps TLV2382ID
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2382ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2382ID
Integrated Circuits (ICs) - Linear - Amplifiers TLV2382ID
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Ic, Op Amp, Rri/o, Smd, 2382, Soic8; No. Of Amplifiers Texas Instruments - 28AH5461 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Rri/o, Smd, 2382, Soic8; No. Of Amplifiers Texas Instruments
28AH5461
Ic, Op Amp, Rri/o, Smd, 2382, Soic8; No. Of Amplifiers Texas Instruments 28AH5461
IC, OP AMP, RRI/O, SMD, 2382, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:160kHz; Slew Rate:0.06V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, OP AMP, RRI/O, SMD, 2382, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:160kHz; Slew Rate:0.06V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2382ID 687-TLV2382ID 296-26790-5-ND TLV2382ID TLV2382ID TLV2382ID 28AH5461
Product Name TLV2382 10-uA/Channel, 160kHz, RRIO Dual Op Amp Dual 160kHz 20uA SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Ic, Op Amp, Rri/o, Smd, 2382, Soic8; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 8 volts 1.35 to 8 volts
VOS 4.5 millivolts 0.5000 millivolts
Quiescent Current (IQ) 10 microamps
CMRR 54 dB
Unlock Full Specs
to access all available technical data