Texas Instruments TLV2372 550-uA/Channel 3-MHz RRIO Op Amp TLV2372IP

Description
550-uA/Channel 3-MHz RRIO Op Amp 8-PDIP -40 to 125
Request a Quote Datasheet
Description
550-uA/Channel 3-MHz RRIO Op Amp 8-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2372 550-uA/Channel 3-MHz RRIO Op Amp - TLV2372IP - Texas Instruments
Dallas, TX, United States
TLV2372 550-uA/Channel 3-MHz RRIO Op Amp
TLV2372IP
TLV2372 550-uA/Channel 3-MHz RRIO Op Amp TLV2372IP
550-uA/Channel 3-MHz RRIO Op Amp 8-PDIP -40 to 125

550-uA/Channel 3-MHz RRIO Op Amp 8-PDIP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372IP - 1270034-TLV2372IP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372IP
1270034-TLV2372IP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372IP 1270034-TLV2372IP
Manufacturer: Texas Instruments Win Source Part Number: 1270034-TLV2372IP Packaging: Tube Mounting Style: Through Hole Output Type: Rail-to-Rail Supply Current: 750μA Amplifier Type: General Purpose Slew Rate: 2.1V/μs Gain Bandwidth Product: 3MHz Current - Input Bias: 1pA Voltage - Input Offset: 2mV Current - Output / Channel: 16mA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: TLV2372 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V

Manufacturer: Texas Instruments
Win Source Part Number: 1270034-TLV2372IP
Packaging: Tube
Mounting Style: Through Hole
Output Type: Rail-to-Rail
Supply Current: 750μA
Amplifier Type: General Purpose
Slew Rate: 2.1V/μs
Gain Bandwidth Product: 3MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 2mV
Current - Output / Channel: 16mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2372
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V

Buy Now
Op Amps - 6612066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6612066
Op Amps 6612066
Texas Instruments TLV2372IP

Texas Instruments TLV2372IP

Supplier's Site
Op Amps - 6612066P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6612066P
Op Amps 6612066P
Texas Instruments TLV2372IP

Texas Instruments TLV2372IP

Supplier's Site
Op Amps - 9223209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9223209
Op Amps 9223209
Texas Instruments TLV2372IP

Texas Instruments TLV2372IP

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 296-12219-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12219-5-ND
Instrumentation, Op Amps, Buffer Amps 296-12219-5-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Dual 3MHz 2.4V Operational Amplifier IC
687-TLV2372IP
Dual 3MHz 2.4V Operational Amplifier IC 687-TLV2372IP
Dual 3MHz RRIO Op Amp, 2.4V/µs Slew Rate, 50dB CMRR, 8-PDIP Product overview: TLV2372IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 2.4V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 2.4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2372IP can be used for catalog matching and distributor lookup.

Dual 3MHz RRIO Op Amp, 2.4V/µs Slew Rate, 50dB CMRR, 8-PDIP Product overview: TLV2372IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 2.4V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 2.4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2372IP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Op Amp, 3Mhz Rri/o, 2372, Pdip8; No. Of Amplifiers Texas Instruments - 28AH5457 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, 3Mhz Rri/o, 2372, Pdip8; No. Of Amplifiers Texas Instruments
28AH5457
Ic, Op Amp, 3Mhz Rri/o, 2372, Pdip8; No. Of Amplifiers Texas Instruments 28AH5457
IC, OP AMP, 3MHZ RRI/O, 2372, PDIP8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:2V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, OP AMP, 3MHZ RRI/O, 2372, PDIP8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:2V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear Amplifier IC - 16850867 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16850867
Linear Amplifier IC 16850867
IC, OPERATIONAL AMPLIFIER, 2 FUNC, 4500UV OFFSET-MAX, CMOS, DIP-8, MARKING CODE 2372I. FREE 2 YEAR RADWELL WARRANTY

IC, OPERATIONAL AMPLIFIER, 2 FUNC, 4500UV OFFSET-MAX, CMOS, DIP-8, MARKING CODE 2372I. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2372IP - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2372IP
Instrumentation, OP Amps, Buffer Amps TLV2372IP
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2372IP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2372IP
Integrated Circuits (ICs) - Linear - Amplifiers TLV2372IP
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2372IP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2372IP
Instrumentation, OP Amps, Buffer Amps TLV2372IP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372IP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2372IP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2372IP
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2372IP
Operational Amplifiers - Op Amps TLV2372IP
Operational Amplifiers - Op Amps Dual 3MHz R-R Op Amp

Operational Amplifiers - Op Amps Dual 3MHz R-R Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2372IP 1270034-TLV2372IP 6612066 6612066P 296-12219-5-ND 687-TLV2372IP 28AH5457 16850867 TLV2372IP TLV2372IP TLV2372IP TLV2372IP TLV2372IP
Product Name TLV2372 550-uA/Channel 3-MHz RRIO Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372IP Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Dual 3MHz 2.4V Operational Amplifier IC Ic, Op Amp, 3Mhz Rri/o, 2372, Pdip8; No. Of Amplifiers Texas Instruments Linear Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 2.7 to 16 volts 8 volts 2.7 to 16 volts 2.7 volts
VOS 4.5 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 900 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data