The TLV2371IPG4 is a single-supply operational amplifier featuring rail-to-rail input and output capabilities. It operates within a supply voltage range of 2.7 V to 16 V, making it suitable for various applications, including battery-powered devices. The amplifier provides a bandwidth of 3 MHz and a high slew rate of 2.4 V/Oºs while consuming a low supply current of 550 OºA per channel. It also includes a low-power shutdown mode, reducing current draw to 25 OºA when inactive. The device is designed for use in high-impedance sensor interfaces and is compatible with Li-Ion powered systems, making it ideal for portable applications. The TLV2371IPG4 is specified for an industrial temperature range of -40°C to +125°C, ensuring reliability in demanding environments. It is available in multiple package options, including PDIP and SOIC, allowing for flexibility in design integration.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2371IPG4-ND | TLV2371IPG4 | TLV2371IPG4 | TLV2371IPG4 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 0.7500 milliamps | 0.7500 milliamps | 0.7500 milliamps | |
| Slew Rate | 2.1 V/µs | 2.10E-6 V/µs | 2.1 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) |