The TLV2404CPWR is a quad operational amplifier from the TLV240x family, designed for ultra-low power applications with a supply current of 880 nA per channel. It supports a supply voltage range of 2.5 V to 16 V, features rail-to-rail input and output operation, and includes reverse battery protection up to 18 V. The device operates over a temperature range of -40°C to 125°C and is housed in a 14-pin TSSOP package. It offers a gain bandwidth product of 5.5 kHz and maintains an input common-mode range extending 5 V beyond the positive supply rail. The part includes input and output overvoltage protection and is compatible with low-voltage systems such as Li-Ion battery-powered microcontrollers.
Quad MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR 14-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 213083-TLV2404CPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.0025 V/μs
Current - Input Bias: 100pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.5 V to 16 V, ±1.25 V to 8 V
Operating Supply Current: 900nA
Channel Output Current: 200μA
Gain Bandwidth Product (GBP): 5.5kHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Quad Op Amp, 5.5kHz BW, 1.25-16V, 63dB CMRR, TSSOP Product overview: TLV2404CPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5kHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5kHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2404CPWR can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 1200uV Offset-Max, CMOS, PDSO14
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad MicroPwr RRIO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2404CPWR | 213083-TLV2404CPWR | TLV2404CPWR-ND | 687-TLV2404CPWR | TLV2404CPWR | TLV2404CPWR | TLV2404CPWR | TLV2404CPWR | TLV2404CPWR | TLV2404CPWR |
| Product Name | TLV2404 Quad MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2404CPWR | Instrumentation, Op Amps, Buffer Amps | Quad 5.5kHz 16V TSSOP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 16 volts | 2.5 to 16 volts | 8 volts | 2.5 volts | ||||||
| VOS | 1.2 millivolts | 0.3900 millivolts | 0.3900 millivolts | 0.3900 millivolts | ||||||
| Quiescent Current (IQ) | 0.9500 microamps | |||||||||
| CMRR | 63 dB |