The TLV2452ID is a dual micropower operational amplifier from Texas Instruments, designed for low-voltage applications with a supply voltage range of 2.7 V to 6 V. It features rail-to-rail input and output, allowing for increased dynamic range. The device consumes a low supply current of 23 µA per channel and offers a gain-bandwidth product of 220 kHz, making it suitable for applications requiring efficient power usage without sacrificing performance. The input offset voltage is typically 20 µV, and the power supply rejection ratio is 106 dB, indicating good stability against supply variations. The TLV2452ID can drive loads of up to ±10 mA and can swing to within 250 mV of each supply rail while driving a 2.5-mA load. It is available in an 8-pin MSOP package and is specified for operation over an industrial temperature range of -40°C to 125°C. This op-amp is particularly well-suited for portable medical equipment, patient monitoring systems, and data acquisition circuits.
Dual Micropower Rail-To-Rail Input/Output Op Amp 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1270107-TLV2452ID
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 23μA
Amplifier Type: General Purpose
Slew Rate: 0.11V/μs
Gain Bandwidth Product: 220kHz
Current - Input Bias: 500pA
Voltage - Input Offset: 300μV
Current - Output / Channel: 10mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2452
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 6V, ±1.35V ~ 3V
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifier, 2 Func, 1500uV Offset-Max, CMOS, PDSO8
Dual Op Amp, 220kHz BW, Rail-to-Rail, 8-SOIC Product overview: TLV2452ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 220kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 220kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2452ID can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Mcrpwr R-to-R Input/Output Op Amp
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2452ID | 1270107-TLV2452ID | 296-TLV2452ID-ND | TLV2452ID | 687-TLV2452ID | TLV2452ID | TLV2452ID | TLV2452ID |
| Product Name | TLV2452 Dual Micropower Rail-To-Rail Input/Output Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2452ID | Instrumentation, Op Amps, Buffer Amps | Dual 220kHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 to 6 volts | 3 volts | 2.7 volts | ||||
| VOS | 1.5 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 35 microamps | |||||||
| CMRR | 64 dB |