Quad MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR 14-PDIP -40 to 125 Product overview: TLV2404AIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2404AIN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 5.5KHZ RRO 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 687-TLV2404AIN | 296-13363-5-ND | TLV2404AIN | TLV2404AIN | 815-TLV2404AIN | TLV2404AIN |
| Product Name | Quad Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 5.5KHZ RRO 14DIP | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 2.5 to 16 volts | 2.5 volts | ||||
| Slew Rate | 0.0025 V/µs | 0.0025 V/µs | 0.0025 V/µs | 2.50E-9 V/µs | ||
| Bandwidth | 0.0055 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | Rail/Tube | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; 14-DIP (0.300\", 7.62mm) | DIP; 14-DIP (0.300, 7.62mm) | Through Hole |