The TLV2454 is a quad rail-to-rail input/output operational amplifier with a supply current of 23 µA per channel and a gain-bandwidth product of 220 kHz. It operates from 2.7 V to 6 V and features ultralow-power shutdown mode consuming 16 nA per channel. The device is packaged in a 14-pin TSSOP and is fully specified for industrial temperature operation from -40°C to 125°C. Output drive capability is ±10 mA, with rail-to-rail input and output swing for enhanced dynamic range in low-voltage applications.
Quad Micropower Rail-To-Rail Input/Output Op Amp 14-TSSOP -40 to 125
Quad Op Amp, 220kHz BW, Rail-to-Rail, 1.35-6V, 4-Ch, TSSOP Product overview: TLV2454IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 220kHz, 6V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 220kHz, 6V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2454IPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270119-TLV2454IPW
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 23μA
Amplifier Type: General Purpose
Slew Rate: 0.11V/μs
Gain Bandwidth Product: 220kHz
Current - Input Bias: 500pA
Voltage - Input Offset: 300μV
Current - Output / Channel: 10mA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2454
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 6V, ±1.35V ~ 3V
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad Mcrpwr R-to-R Input/Output Op Amp
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2454IPW | 687-TLV2454IPW | 1270119-TLV2454IPW | TLV2454IPW-ND | TLV2454IPW | TLV2454IPW | TLV2454IPW |
| Product Name | TLV2454 Quad Micropower Rail-To-Rail Input/Output Op Amp | Quad 220kHz 6V TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2454IPW | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | 2.7 to 6 volts | ||||
| VOS | 1.5 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||
| Quiescent Current (IQ) | 35 microamps | ||||||
| CMRR | 68 dB |