Texas Instruments TLV2375 550-uA/Channel 3-MHz RRIO Op Amp with Shutdown TLV2375IPWRG4

Description
550-uA/Channel 3-MHz RRIO Op Amp with Shutdown 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
550-uA/Channel 3-MHz RRIO Op Amp with Shutdown 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2375 550-uA/Channel 3-MHz RRIO Op Amp with Shutdown - TLV2375IPWRG4 - Texas Instruments
Dallas, TX, United States
TLV2375 550-uA/Channel 3-MHz RRIO Op Amp with Shutdown
TLV2375IPWRG4
TLV2375 550-uA/Channel 3-MHz RRIO Op Amp with Shutdown TLV2375IPWRG4
550-uA/Channel 3-MHz RRIO Op Amp with Shutdown 16-TSSOP -40 to 125

550-uA/Channel 3-MHz RRIO Op Amp with Shutdown 16-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 3MHz 2.4V 750uA Operational Amplifier IC
687-TLV2375IPWRG4
Quad 3MHz 2.4V 750uA Operational Amplifier IC 687-TLV2375IPWRG4
Quad 3MHz RRIO Op Amp, 2.4V/µs Slew Rate, 750uA, TSSOP Product overview: TLV2375IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 2.4V, 750uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 2.4V, 750uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2375IPWRG4 can be used for catalog matching and distributor lookup.

Quad 3MHz RRIO Op Amp, 2.4V/µs Slew Rate, 750uA, TSSOP Product overview: TLV2375IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 2.4V, 750uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 2.4V, 750uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2375IPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - TLV2375IPWRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLV2375IPWRG4-ND
Instrumentation, Op Amps, Buffer Amps TLV2375IPWRG4-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2375IPWRG4 - 1270041-TLV2375IPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2375IPWRG4
1270041-TLV2375IPWRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2375IPWRG4 1270041-TLV2375IPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1270041-TLV2375IPWRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 2mV Family Name: TLV2375 Categories: Integrated Circuits (ICs) Operating Supply Current: 750μA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Output Current per Channel: 16mA SR - Slew Rate: 2.1 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): 2.7 V ~ 16 V, ±1.35 V ~ 8 V Alternative Parts (Cross-Reference): OP462DRU; OP462DRUZ; LT6005HGN; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270041-TLV2375IPWRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 2mV
Family Name: TLV2375
Categories: Integrated Circuits (ICs)
Operating Supply Current: 750μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Output Current per Channel: 16mA
SR - Slew Rate: 2.1 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Alternative Parts (Cross-Reference): OP462DRU; OP462DRUZ; LT6005HGN;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2375IPWRG4
Operational Amplifiers - Op Amps TLV2375IPWRG4
Operational Amplifiers - Op Amps 550-uA/Ch 3-MHz RRIO Op Amp w/Shutdown

Operational Amplifiers - Op Amps 550-uA/Ch 3-MHz RRIO Op Amp w/Shutdown

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2375IPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2375IPWRG4
Integrated Circuits (ICs) - Linear - Amplifiers TLV2375IPWRG4
IC OPAMP GP 4 CIRCUIT 16TSSOP

IC OPAMP GP 4 CIRCUIT 16TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2375IPWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2375IPWRG4
Instrumentation, OP Amps, Buffer Amps TLV2375IPWRG4
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2375IPWRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2375IPWRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2375IPWRG4
IC OPAMP GP 4 CIRCUIT 16TSSOP

IC OPAMP GP 4 CIRCUIT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2375IPWRG4 687-TLV2375IPWRG4 TLV2375IPWRG4-ND 1270041-TLV2375IPWRG4 TLV2375IPWRG4 TLV2375IPWRG4 TLV2375IPWRG4 TLV2375IPWRG4
Product Name TLV2375 550-uA/Channel 3-MHz RRIO Op Amp with Shutdown Quad 3MHz 2.4V 750uA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2375IPWRG4 Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 8 volts 2.7 volts
VOS 4.5 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 660 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126EA/250 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
10 suppliers
TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080902MCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers