The TLV2462 is a dual low-power rail-to-rail input/output operational amplifier in an 8-pin plastic dual in-line package, operating over a temperature range of −40°C to 125°C with a gain bandwidth product of 6.4 MHz, slew rate of 1.6 V/μs, and supply current of 500 μA per channel. It supports micropower shutdown mode with 0.3 μA per channel current draw and offers rail-to-rail output swing with ±80 mA drive capability.
Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier 8-PDIP -40 to 125
Operational Amplifier, 2 Func, 2000uV Offset-Max, CMOS, PDIP8
Dual Op Amp, 6.4MHz BW, 80mA Out, 3V, PDIP Product overview: TLV2462IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.4MHz, 80mA, 3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6.4MHz, 80mA, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2462IP can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1270144-TLV2462IP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1.3nA
Voltage - Input Offset: 500μV
Family Name: TLV2462
Categories: Integrated Circuits (ICs)
Operating Supply Current: 550μA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-PDIP
Output Current per Channel: 80mA
SR - Slew Rate: 1.6 V/μs
GBP - Gain Bandwidth Product: 6.4MHz
Dual Supply Voltage (±): 2.7 V ~ 6 V, ±1.35 V ~ 3 V
Alternative Parts (Cross-Reference): MAX4167EPA; MAX492EPA+; MAX492CPA+;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Operational Amplifiers - Op Amps Dual Low Power
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 6.4MHZ RRO 8DIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2462IP | TLV2462IP | 687-TLV2462IP | 296-1893-5-ND | 1270144-TLV2462IP | TLV2462IP | TLV2462IP | 815-TLV2462IP | TLV2462IP | TLV2462IP |
| Product Name | TLV2462 Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier | Dual 6.4MHz 80mA 3V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2462IP | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 6.4MHZ RRO 8DIP | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | ||||||||
| VOS | 2 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||||
| Quiescent Current (IQ) | 575 microamps | |||||||||
| CMRR | 66 dB |