The TLV2375IDR is a quad, rail-to-rail input and output operational amplifier with shutdown, designed for low-power, battery-operated applications. It operates from a 2.7 V to 16 V supply voltage with a quiescent current of 550 µA per channel and a bandwidth of 3 MHz. The device features a slew rate of 2.4 V/µs, input bias current of 1 pA, and input noise voltage of 39 nV/√Hz. It is housed in a 16-pin SOIC package measuring 8.65 mm × 3.91 mm and is rated for an industrial temperature range of −40°C to +125°C.
550-uA/Channel 3-MHz RRIO Op Amp with Shutdown 16-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1270040-TLV2375IDR
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 750μA
Amplifier Type: General Purpose
Slew Rate: 2.1V/μs
Gain Bandwidth Product: 3MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2375
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC
Quad 3MHz RRIO Op Amp, 2.4V/µs Slew Rate, 16-SOIC Product overview: TLV2375IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 2.4V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 2.4V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2375IDR can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 4500uV Offset-Max, CMOS, PDSO16
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC
Operational Amplifiers - Op Amps Quad 3MHz R/R
IC OPAMP GP 4 CIRCUIT 16SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2375IDR | 1270040-TLV2375IDR | 296-11969-2-ND | 687-TLV2375IDR | TLV2375IDR | TLV2375IDR | TLV2375IDR | TLV2375IDR | TLV2375IDR | TLV2375IDR |
| Product Name | TLV2375 550-uA/Channel 3-MHz RRIO Op Amp with Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2375IDR | Instrumentation, Op Amps, Buffer Amps | Quad 3MHz 2.4V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 16 volts | 8 volts | 2.7 volts | 2.7 volts | |||||
| VOS | 4.5 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 660 microamps | |||||||||
| CMRR | 50 dB |