Texas Instruments TLV2452 Dual Micropower Rail-To-Rail Input/Output Op Amp TLV2452IDGKR

Description
Dual Micropower Rail-To-Rail Input/Output Op Amp 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Dual Micropower Rail-To-Rail Input/Output Op Amp 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2452 Dual Micropower Rail-To-Rail Input/Output Op Amp - TLV2452IDGKR - Texas Instruments
Dallas, TX, United States
TLV2452 Dual Micropower Rail-To-Rail Input/Output Op Amp
TLV2452IDGKR
TLV2452 Dual Micropower Rail-To-Rail Input/Output Op Amp TLV2452IDGKR
Dual Micropower Rail-To-Rail Input/Output Op Amp 8-VSSOP -40 to 125

Dual Micropower Rail-To-Rail Input/Output Op Amp 8-VSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2452IDGKR - 081506-TLV2452IDGKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2452IDGKR
081506-TLV2452IDGKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2452IDGKR 081506-TLV2452IDGKR
Manufacturer: Texas Instruments Win Source Part Number: 081506-TLV2452IDGKR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.11 V/μs Current - Input Bias: 500pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V Operating Supply Current: 23μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 220kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081506-TLV2452IDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.11 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 23μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 220kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10582-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10582-6-ND
Instrumentation, Op Amps, Buffer Amps 296-10582-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10582-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10582-1-ND
Instrumentation, Op Amps, Buffer Amps 296-10582-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10582-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10582-2-ND
Instrumentation, Op Amps, Buffer Amps 296-10582-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 220kHz 3V Operational Amplifier IC
687-TLV2452IDGKR
Dual 220kHz 3V Operational Amplifier IC 687-TLV2452IDGKR
Dual Op Amp, 220kHz BW, Rail-to-Rail, 3V, VSSOP Product overview: TLV2452IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 220kHz, 3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 220kHz, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2452IDGKR can be used for catalog matching and distributor lookup.

Dual Op Amp, 220kHz BW, Rail-to-Rail, 3V, VSSOP Product overview: TLV2452IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 220kHz, 3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 220kHz, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2452IDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2452IDGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2452IDGKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2452IDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2452IDGKR
Operational Amplifiers - Op Amps TLV2452IDGKR
Operational Amplifiers - Op Amps Dual Mcrpwr R-to-R Input/Output Op Amp

Operational Amplifiers - Op Amps Dual Mcrpwr R-to-R Input/Output Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2452IDGKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2452IDGKR
Instrumentation, OP Amps, Buffer Amps TLV2452IDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2452IDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2452IDGKR
Instrumentation, OP Amps, Buffer Amps TLV2452IDGKR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2452IDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2452IDGKR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2452IDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2452IDGKR 081506-TLV2452IDGKR 296-10582-6-ND 687-TLV2452IDGKR TLV2452IDGKR TLV2452IDGKR TLV2452IDGKR TLV2452IDGKR TLV2452IDGKR
Product Name TLV2452 Dual Micropower Rail-To-Rail Input/Output Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2452IDGKR Instrumentation, Op Amps, Buffer Amps Dual 220kHz 3V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 6 volts 2.7 to 6 volts 3 volts 2.7 volts 2.7 volts
VOS 1.5 millivolts 0.3000 millivolts 0.3000 millivolts 0.3000 millivolts
Quiescent Current (IQ) 35 microamps
CMRR 64 dB
Unlock Full Specs
to access all available technical data