Texas Instruments TLV2402-Q1 Automotive Catalog Dual MicroPower RRIO Operational Ampl with Wide Volt. Supp Range and High CMRR TLV2402QDGKRQ1

Description
Automotive Catalog Dual MicroPower RRIO Operational Ampl with Wide Volt. Supp Range and High CMRR 8-VSSOP -40 to 125
Request a Quote
Description
Automotive Catalog Dual MicroPower RRIO Operational Ampl with Wide Volt. Supp Range and High CMRR 8-VSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV2402-Q1 is a dual micro-power operational amplifier designed for automotive applications, featuring a wide supply voltage range from 2.5 V to 16 V. It operates with a low quiescent current of 880 nA per channel, making it suitable for battery-powered and energy-efficient designs. The device offers rail-to-rail input and output capabilities, ensuring versatility in various circuit configurations. It has a typical offset voltage of 390 µV and a common-mode rejection ratio (CMRR) of 120 dB, which contribute to its high DC accuracy. The TLV2402-Q1 is AEC-Q100 qualified, ensuring reliability in automotive environments with an operating temperature range of -40°C to 125°C. The amplifier is housed in an 8-pin VSSOP package, facilitating compact designs. Applications include electric vehicle monitoring, DC/DC converters, and telematics control units.

Datasheet Summary
Powered by GS/AI

The TLV2402-Q1 is a dual micro-power operational amplifier designed for automotive applications, featuring a wide supply voltage range from 2.5 V to 16 V. It operates with a low quiescent current of 880 nA per channel, making it suitable for battery-powered and energy-efficient designs. The device offers rail-to-rail input and output capabilities, ensuring versatility in various circuit configurations. It has a typical offset voltage of 390 µV and a common-mode rejection ratio (CMRR) of 120 dB, which contribute to its high DC accuracy. The TLV2402-Q1 is AEC-Q100 qualified, ensuring reliability in automotive environments with an operating temperature range of -40°C to 125°C. The amplifier is housed in an 8-pin VSSOP package, facilitating compact designs. Applications include electric vehicle monitoring, DC/DC converters, and telematics control units.

Suppliers

Company
Product
Description
Supplier Links
TLV2402-Q1 Automotive Catalog Dual MicroPower RRIO Operational Ampl with Wide Volt.  Supp  Range and High CMRR - TLV2402QDGKRQ1 - Texas Instruments
Dallas, TX, United States
TLV2402-Q1 Automotive Catalog Dual MicroPower RRIO Operational Ampl with Wide Volt. Supp Range and High CMRR
TLV2402QDGKRQ1
TLV2402-Q1 Automotive Catalog Dual MicroPower RRIO Operational Ampl with Wide Volt. Supp Range and High CMRR TLV2402QDGKRQ1
Automotive Catalog Dual MicroPower RRIO Operational Ampl with Wide Volt. Supp Range and High CMRR 8-VSSOP -40 to 125

Automotive Catalog Dual MicroPower RRIO Operational Ampl with Wide Volt. Supp Range and High CMRR 8-VSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2402QDGKRQ1 - 900167-TLV2402QDGKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2402QDGKRQ1
900167-TLV2402QDGKRQ1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2402QDGKRQ1 900167-TLV2402QDGKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 900167-TLV2402QDGKRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: General Purpose Amplifier Circuit Rail-to-Rail 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLV2402 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-36747-1, 296-36747-2, -296-36747-1, TLV2402QDGKRQ1-ND, -296-36747-1-ND, 296-36747-6

Manufacturer: Texas Instruments
Win Source Part Number: 900167-TLV2402QDGKRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: General Purpose Amplifier Circuit Rail-to-Rail 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV2402
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-36747-1, 296-36747-2, -296-36747-1, TLV2402QDGKRQ1-ND, -296-36747-1-ND, 296-36747-6

Buy Now Datasheet
Singapore, Singapore
Dual 5.5kHz 8V 1.25V Operational Amplifier IC
687-TLV2402QDGKRQ1
Dual 5.5kHz 8V 1.25V Operational Amplifier IC 687-TLV2402QDGKRQ1
Dual Op Amp, 5.5kHz GBW, 8V, 1.25V-16V, 60dB CMRR, 900nA, VSSOP Product overview: TLV2402QDGKRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5kHz, 8V, 1.25V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5kHz, 8V, 1.25V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2402QDGKRQ1 can be used for catalog matching and distributor lookup.

Dual Op Amp, 5.5kHz GBW, 8V, 1.25V-16V, 60dB CMRR, 900nA, VSSOP Product overview: TLV2402QDGKRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5kHz, 8V, 1.25V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5kHz, 8V, 1.25V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2402QDGKRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-36747-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-36747-2-ND
Instrumentation, Op Amps, Buffer Amps 296-36747-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
 - TLV2402QDGKRQ1 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 1900uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 1900uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2402QDGKRQ1
Operational Amplifiers - Op Amps TLV2402QDGKRQ1
Operational Amplifiers - Op Amps AC Dual MicroPwr RRIO Op Amp

Operational Amplifiers - Op Amps AC Dual MicroPwr RRIO Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2402QDGKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2402QDGKRQ1
Integrated Circuits (ICs) - Linear - Amplifiers TLV2402QDGKRQ1
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2402QDGKRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2402QDGKRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2402QDGKRQ1
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2402QDGKRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2402QDGKRQ1
Instrumentation, OP Amps, Buffer Amps TLV2402QDGKRQ1
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2402QDGKRQ1 900167-TLV2402QDGKRQ1 687-TLV2402QDGKRQ1 296-36747-2-ND TLV2402QDGKRQ1 TLV2402QDGKRQ1 TLV2402QDGKRQ1 TLV2402QDGKRQ1 TLV2402QDGKRQ1
Product Name TLV2402-Q1 Automotive Catalog Dual MicroPower RRIO Operational Ampl with Wide Volt. Supp Range and High CMRR Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2402QDGKRQ1 Dual 5.5kHz 8V 1.25V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 16 volts 8 volts
VOS 1.9 millivolts 0.3900 millivolts
Quiescent Current (IQ) 1.3 microamps
CMRR 63 dB
Unlock Full Specs
to access all available technical data