The TLV2370 is a single-channel, rail-to-rail input and output operational amplifier designed for low-power, battery-operated applications. It operates from a 2.7 V to 16 V supply voltage with a quiescent current of 550 µA per channel and a bandwidth of 3 MHz. The device includes a shutdown mode with a supply current of 25 µA per channel and features a 2.4 V/µs slew rate. It is offered in a 6-pin SOT-23 package measuring 2.90 mm × 1.60 mm and is specified for operation from −40°C to +125°C. The CMOS input stage provides a 1 pA input bias current and a noise voltage of 39 nV/√Hz.
550-uA/Channel 3-MHz RRIO Op Amp with Shutdown 6-SOT-23 -40 to 125
1-Ch 3MHz RRIO Op Amp, 1.35-16V, 750uA, SOT-23-6 Product overview: TLV2370IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 16V, 750uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 16V, 750uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2370IDBVRG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
Operational Amplifiers - Op Amps 550-uA/Ch 3-MHz RRIO Op Amp w/Shutdown
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2370IDBVRG4 | 687-TLV2370IDBVRG4 | TLV2370IDBVRG4-ND | TLV2370IDBVRG4 | TLV2370IDBVRG4 | TLV2370IDBVRG4 | TLV2370IDBVRG4 | TLV2370IDBVRG4 |
| Product Name | TLV2370 550-uA/Channel 3-MHz RRIO Op Amp with Shutdown | 3MHz 16V 750uA SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 15 volts | 8 volts | 2.7 volts | 2.7 volts | ||||
| VOS | 4.5 millivolts | 2 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 900 microamps | |||||||
| CMRR | 50 dB |