Texas Instruments High-Performance Analog 1.81MHz 5V TSSOP Operational Amplifier IC TLV2442QPWRQ1

Description
2-Ch Op Amp, 1.81MHz GBW, 1pA Ib, 300uV Vos, 5V, TSSOP Product overview: TLV2442QPWRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.81MHz, 5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.81MHz, 5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2442QPWRQ1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
2-Ch Op Amp, 1.81MHz GBW, 1pA Ib, 300uV Vos, 5V, TSSOP Product overview: TLV2442QPWRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.81MHz, 5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.81MHz, 5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2442QPWRQ1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV2442QPWRQ1 is a low-voltage operational amplifier from Texas Instruments, designed for automotive applications. It features rail-to-rail output capability, allowing the output to swing to both supply rails, which enhances dynamic range in single or split-supply configurations. The device operates over an extended common-mode input voltage range from 0 V to 4.25 V at a 5-V single supply, and it does not exhibit phase inversion when the common-mode input is driven to the supply rails. This operational amplifier has a low noise level of 16 nV/,àöHz at 1 kHz and a low input offset voltage of 950 mV maximum. It provides a high-gain bandwidth of 1.8 MHz and can drive loads of up to 600 ohms, making it suitable for telecommunications applications. The typical supply current is 750 µA per channel, contributing to its efficiency in low-power applications. The TLV2442QPWRQ1 is packaged in an 8-TSSOP format, facilitating integration into compact designs.

Datasheet Summary
Powered by GS/AI

The TLV2442QPWRQ1 is a low-voltage operational amplifier from Texas Instruments, designed for automotive applications. It features rail-to-rail output capability, allowing the output to swing to both supply rails, which enhances dynamic range in single or split-supply configurations. The device operates over an extended common-mode input voltage range from 0 V to 4.25 V at a 5-V single supply, and it does not exhibit phase inversion when the common-mode input is driven to the supply rails. This operational amplifier has a low noise level of 16 nV/,àöHz at 1 kHz and a low input offset voltage of 950 mV maximum. It provides a high-gain bandwidth of 1.8 MHz and can drive loads of up to 600 ohms, making it suitable for telecommunications applications. The typical supply current is 750 µA per channel, contributing to its efficiency in low-power applications. The TLV2442QPWRQ1 is packaged in an 8-TSSOP format, facilitating integration into compact designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.81MHz 5V TSSOP Operational Amplifier IC
687-TLV2442QPWRQ1
1.81MHz 5V TSSOP Operational Amplifier IC 687-TLV2442QPWRQ1
2-Ch Op Amp, 1.81MHz GBW, 1pA Ib, 300uV Vos, 5V, TSSOP Product overview: TLV2442QPWRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.81MHz, 5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.81MHz, 5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2442QPWRQ1 can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 1.81MHz GBW, 1pA Ib, 300uV Vos, 5V, TSSOP Product overview: TLV2442QPWRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.81MHz, 5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.81MHz, 5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2442QPWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - TLV2442QPWRQ1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLV2442QPWRQ1-ND
Instrumentation, Op Amps, Buffer Amps TLV2442QPWRQ1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2442QPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2442QPWRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2442QPWRQ1
IC CMOS 2 CIRCUIT 8TSSOP

IC CMOS 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2442QPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2442QPWRQ1
Integrated Circuits (ICs) - Linear - Amplifiers TLV2442QPWRQ1
IC CMOS 2 CIRCUIT 8TSSOP

IC CMOS 2 CIRCUIT 8TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2442QPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2442QPWRQ1
Instrumentation, OP Amps, Buffer Amps TLV2442QPWRQ1
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TLV2442QPWRQ1 TLV2442QPWRQ1-ND TLV2442QPWRQ1 TLV2442QPWRQ1 TLV2442QPWRQ1
Product Name 1.81MHz 5V TSSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 5 volts 10 volts
Slew Rate 1.4 V/µs 1.4 V/µs 1.40E-6 V/µs 1.4 V/µs
Bandwidth 1.81 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1913653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SC-70; Sc-70
Number of Pins 6
View Details
 - CLC5612IM - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD582KH - Lingto Electronic Limited
Specs
Source Current (IS) 3 milliamps
Bandwidth 1.5 MHz
View Details
Analog - MTLT1078QH - Micross Components, Inc.
Micross Components, Inc.
View Details