The TLV2461AQD is a low-power, rail-to-rail input/output operational amplifier designed for portable applications. It features a gain bandwidth product of 6.4 MHz and a slew rate of 1.6 V/µs, making it suitable for high-speed signal processing. The amplifier can drive outputs up to ±80 mA while consuming only 500 µA of supply current per channel. It has a low input offset voltage of 100 µV and an input noise voltage of 11 nV/,àöHz, which enhances its performance in precision applications. This operational amplifier also includes a micropower shutdown mode, reducing supply current to 0.3 µA per channel when inactive, which is beneficial for battery-powered devices. The TLV2461AQD is specified for operation over an extended temperature range of -40°C to 125°C, making it suitable for industrial and automotive applications. It is available in a compact 6-pin SOT23 package, ideal for high-density circuit designs.
Operational Amplifier, 1 Func, 1700uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 133165-TLV2461AQD
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.6 V/μs
Current - Input Bias: 1.3nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 550μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 6.4MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Single Op Amp, 6.4MHz BW, Rail-to-Rail, 1.35-3V, 8-SOIC Product overview: TLV2461AQD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.4MHz, 3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.4MHz, 3V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2461AQD can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 6.4MHZ RRO 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLV2461AQD | 133165-TLV2461AQD | TLV2461AQD-ND | 687-TLV2461AQD | TLV2461AQD | 815-TLV2461AQD | TLV2461AQD |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2461AQD | Instrumentation, Op Amps, Buffer Amps | 6.4MHz 3V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 6.4MHZ RRO 8SOIC | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||||
| Package Type | SOP; SOP8 | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | Surface Mount |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed; Obsolete | Removed | |||
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | 2.7 volts | ||||
| Source Current (IS) | 0.5500 milliamps | 0.5500 milliamps | 0.5500 milliamps |