Automotive Catalog Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier 8-VSSOP -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Dual Op Amp, 6.4MHz GBW, Rail-to-Rail, 2.7-6V, VSSOP Product overview: TLV2462QDGKRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.4MHz, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6.4MHz, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2462QDGKRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1109206-TLV2462QDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.6 V/μs
Current - Input Bias: 1.3nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 550μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 6.4MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps AC Dual Low-PwrR-R Inp/Out Op Amp
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2462QDGKRQ1 | 296-36748-2-ND | 687-TLV2462QDGKRQ1 | 1109206-TLV2462QDGKRQ1 | TLV2462QDGKRQ1 | TLV2462QDGKRQ1 | TLV2462QDGKRQ1 | TLV2462QDGKRQ1 | TLV2462QDGKRQ1 |
| Product Name | TLV2462-Q1 Automotive Catalog Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 6.4MHz 6V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2462QDGKRQ1 | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 to 6 volts | 2.7 to 6 volts | 2.7 volts | 2.7 volts | ||||
| VOS | 2 millivolts | 0.1500 millivolts | 0.1500 millivolts | 0.1500 millivolts | |||||
| Quiescent Current (IQ) | 575 microamps | ||||||||
| CMRR | 60 dB |