Quad Micropower Rail-To-Rail Input/Output Op Amp 14-PDIP 0 to 70
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1270118-TLV2454CN
Packaging: Tube
Mounting Style: Through Hole
Output Type: Rail-to-Rail
Supply Current: 23μA
Amplifier Type: General Purpose
Slew Rate: 0.11V/μs
Gain Bandwidth Product: 220kHz
Current - Input Bias: 500pA
Voltage - Input Offset: 300μV
Current - Output / Channel: 10mA
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2454
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 6V, ±1.35V ~ 3V
Quad Op Amp, Rail-to-Rail, 220kHz BW, 3V, 4-Ch, N Pkg Product overview: TLV2454CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 220kHz, 3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 220kHz, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2454CN can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 1500uV Offset-Max, CMOS, PDIP14
IC OPAMP GP 4 CIRCUIT 14DIP
Operational Amplifiers - Op Amps Quad R/R
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
IC OPAMP GP 220KHZ RRO 14DIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLV2454CN | 296-10595-5-ND | 1270118-TLV2454CN | 687-TLV2454CN | TLV2454CN | TLV2454CN | TLV2454CN | TLV2454CN | 815-TLV2454CN |
| Product Name | TLV2454 Quad Micropower Rail-To-Rail Input/Output Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2454CN | Quad 220kHz 3V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 220KHZ RRO 14DIP | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 to 6 volts | 3 volts | 2.7 volts | |||||
| VOS | 1.5 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 35 microamps | ||||||||
| CMRR | 68 dB |