The TLV2450AIDR is a rail-to-rail input/output operational amplifier designed for low-power applications. It operates with a supply voltage range of 2.7 V to 6 V and consumes only 23 µA per channel, making it suitable for battery-powered devices. The amplifier features a gain-bandwidth product of 220 kHz and can drive outputs up to ±10 mA while maintaining a high output drive capability. It has a typical input offset voltage of 20 µV and a power supply rejection ratio of 106 dB, ensuring stable performance across varying supply conditions. This device includes an ultralow-power shutdown mode, reducing current consumption to 16 nA per channel when inactive, which is beneficial for extending battery life in portable applications. The TLV2450AIDR is available in a compact 6-pin SOT-23 package, making it ideal for high-density circuit designs. It is fully specified across an industrial temperature range of -40°C to 125°C, ensuring reliability in demanding environments. This operational amplifier is well-suited for applications such as portable medical equipment, patient monitoring systems, and data acquisition circuits.
Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown 8-SOIC -40 to 125
Operational Amplifier, 1 Func, 1000uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1109144-TLV2450AIDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.11 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 23μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 220kHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Single Op Amp, 220kHz BW, 1mV Vos, Rail-to-Rail, 3V, 8-SOIC Product overview: TLV2450AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220kHz, 3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 220kHz, 3V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2450AIDR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Sngl Mcpwr R-to-R I/O Op Amp w/Shutdwn
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2450AIDR | TLV2450AIDR | 1109144-TLV2450AIDR | 687-TLV2450AIDR | 296-10568-2-ND | TLV2450AIDR | TLV2450AIDR | TLV2450AIDR | TLV2450AIDR |
| Product Name | TLV2450A Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2450AIDR | 220kHz 3V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 to 6 volts | 3 volts | 2.7 volts | |||||
| VOS | 1 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 35 microamps | ||||||||
| CMRR | 61 dB |