Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier 14-SOIC 0 to 70
Quad Op Amp, 6.4MHz GBW, 80mA Output, 1.35-6V, 14-SOIC Product overview: TLV2464CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6.4MHz, 80mA, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 6.4MHz, 80mA, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2464CDR can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 032949-TLV2464CDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.6 V/μs
Current - Input Bias: 1.3nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 550μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 6.4MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
OP-AMP, 6.4MHZ, 1.6V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:6.4MHz; Slew Rate:1.6V/µs; Supply Voltage Range:± 1.35V to ± 3V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
(PRICE/TC), OP-AMP, 6.4MHZ, 1.6V/US, SOIC-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:6.4MHZ; SLEW RATE:1.6V/µS; SUPPLY VOLTAGE RANGE:± 1.35V TO ± 3V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad Low Power Rail-to-Rail I/O
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2464CDR | 687-TLV2464CDR | TLV2464CDR | 032949-TLV2464CDR | 296-2436-2-ND | 52AH7692 | TLV2464CDR | 16743934 | TLV2464CDR | TLV2464CDR | TLV2464CDR | TLV2464CDR |
| Product Name | TLV2464 Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier | Quad 6.4MHz 80mA 6V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2464CDR | Instrumentation, Op Amps, Buffer Amps | Op-Amp, 6.4Mhz, 1.6V/us, Soic-14; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | 2.7 to 6 volts | 2.7 volts | 2.7 volts | |||||||
| VOS | 2 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||||
| Quiescent Current (IQ) | 575 microamps | |||||||||||
| CMRR | 66 dB |