Texas Instruments TLV2372-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Input/Output Operational Amplifiers TLV2372QDRQ1

Description
Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Input/Output Operational Amplifiers 8-SOIC -40 to 125
Request a Quote
Description
Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Input/Output Operational Amplifiers 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV2372-Q1 is a dual-channel, automotive-qualified operational amplifier with rail-to-rail input and output capability, designed for applications such as engine control units and body control modules. It operates over a supply voltage range of 2.7 V to 16 V with a supply current of 550 µA per channel and a bandwidth of 3 MHz. The device features a slew rate of 2.4 V/µs, input bias current of 1 pA, and input noise voltage of 39 nV/√Hz. It is packaged in an 8-pin SOIC measuring 4.90 mm × 3.91 mm and is qualified to AEC-Q100 Grade 1 with an ambient operating temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The TLV2372-Q1 is a dual-channel, automotive-qualified operational amplifier with rail-to-rail input and output capability, designed for applications such as engine control units and body control modules. It operates over a supply voltage range of 2.7 V to 16 V with a supply current of 550 µA per channel and a bandwidth of 3 MHz. The device features a slew rate of 2.4 V/µs, input bias current of 1 pA, and input noise voltage of 39 nV/√Hz. It is packaged in an 8-pin SOIC measuring 4.90 mm × 3.91 mm and is qualified to AEC-Q100 Grade 1 with an ambient operating temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
TLV2372-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Input/Output Operational Amplifiers - TLV2372QDRQ1 - Texas Instruments
Dallas, TX, United States
TLV2372-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Input/Output Operational Amplifiers
TLV2372QDRQ1
TLV2372-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Input/Output Operational Amplifiers TLV2372QDRQ1
Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Input/Output Operational Amplifiers 8-SOIC -40 to 125

Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Input/Output Operational Amplifiers 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 3MHz 2.4MHz 750uA Operational Amplifier IC
687-TLV2372QDRQ1
Dual 3MHz 2.4MHz 750uA Operational Amplifier IC 687-TLV2372QDRQ1
Dual Op Amp, 3MHz, 2.4MHz GBW, 750uA, CMOS, 8-SOIC Product overview: TLV2372QDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 2.4MHz, 750uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 2.4MHz, 750uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2372QDRQ1 can be used for catalog matching and distributor lookup.

Dual Op Amp, 3MHz, 2.4MHz GBW, 750uA, CMOS, 8-SOIC Product overview: TLV2372QDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 2.4MHz, 750uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 2.4MHz, 750uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2372QDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372QDRQ1 - 141767-TLV2372QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372QDRQ1
141767-TLV2372QDRQ1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372QDRQ1 141767-TLV2372QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 141767-TLV2372QDRQ1 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.1 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 750μA Channel Output Current: 16mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141767-TLV2372QDRQ1
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 750μA
Channel Output Current: 16mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-18909-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-18909-2-ND
Instrumentation, Op Amps, Buffer Amps 296-18909-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-18909-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-18909-1-ND
Instrumentation, Op Amps, Buffer Amps 296-18909-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-18909-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-18909-6-ND
Instrumentation, Op Amps, Buffer Amps 296-18909-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372QDRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2372QDRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2372QDRQ1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2372QDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2372QDRQ1
Integrated Circuits (ICs) - Linear - Amplifiers TLV2372QDRQ1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2372QDRQ1
Operational Amplifiers - Op Amps TLV2372QDRQ1
Operational Amplifiers - Op Amps Auto Cat 550 uA Ch 3 MHz Rail to Rail

Operational Amplifiers - Op Amps Auto Cat 550 uA Ch 3 MHz Rail to Rail

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2372QDRQ1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2372QDRQ1
Instrumentation, OP Amps, Buffer Amps TLV2372QDRQ1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2372QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2372QDRQ1
Instrumentation, OP Amps, Buffer Amps TLV2372QDRQ1
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2372QDRQ1 687-TLV2372QDRQ1 141767-TLV2372QDRQ1 296-18909-2-ND TLV2372QDRQ1 TLV2372QDRQ1 TLV2372QDRQ1 TLV2372QDRQ1 TLV2372QDRQ1
Product Name TLV2372-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Input/Output Operational Amplifiers Dual 3MHz 2.4MHz 750uA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2372QDRQ1 Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 8 volts 2.7 to 16 volts 2.7 volts 2.7 volts
VOS 4.5 millivolts 2 millivolts 2 millivolts 2 millivolts
CMRR 50 dB
GBW 2.4 MHz 3 MHz 3 MHz 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

BUF602 High Speed, Closed Loop Buffer - BUF602IDBVT - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
10 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126EA/250 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
10 suppliers
SOT23 Operational Amplifier IC - 687-CLC450AJM5X - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 280 V/µs
View Details
2 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602IDBVTG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
8 suppliers