The TLV2455 is a quad rail-to-rail input/output operational amplifier with shutdown capability, designed for low-power applications. It operates from a 2.7 V to 6 V supply, consumes 23 µA per channel, and offers a 220 kHz gain-bandwidth product with ±10 mA output drive. The device supports ultralow-power shutdown, reducing supply current to 16 nA per channel. It is fully specified over the industrial temperature range of −40°C to 125°C and is packaged in a 16-pin TSSOP package. Rail-to-rail input and output swing enable maximum dynamic range in low-voltage systems.
Quad Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown 16-TSSOP -40 to 125
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
Operational Amplifier, 4 Func, 1500uV Offset-Max, CMOS, PDSO16
IC OPAMP GP 4 CIRCUIT 16TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
Operational Amplifiers - Op Amps Quad Mcpwr R-to-R I/O Op Amp w/Shutdwn
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2455IPW | TLV2455IPW-ND | TLV2455IPW | TLV2455IPW | TLV2455IPW | TLV2455IPW |
| Product Name | TLV2455 Quad Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 6 volts | 6 volts | ||||
| VOS | 1.5 millivolts | 0.3000 millivolts | ||||
| Quiescent Current (IQ) | 35 microamps | |||||
| CMRR | 70 dB |