Texas Instruments TLV2374-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Input/Output Operational Amplifiers TLV2374QDRG4Q1

Description
Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Input/Output Operational Amplifiers 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Input/Output Operational Amplifiers 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2374-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Input/Output Operational Amplifiers - TLV2374QDRG4Q1 - Texas Instruments
Dallas, TX, United States
TLV2374-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Input/Output Operational Amplifiers
TLV2374QDRG4Q1
TLV2374-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Input/Output Operational Amplifiers TLV2374QDRG4Q1
Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Input/Output Operational Amplifiers 14-SOIC -40 to 125

Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Input/Output Operational Amplifiers 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 3MHz 16V 750uA Operational Amplifier IC
687-TLV2374QDRG4Q1
Quad 3MHz 16V 750uA Operational Amplifier IC 687-TLV2374QDRG4Q1
Quad 3MHz RRIO Op Amp, 1.35-16V, 750uA, 14-SOIC Product overview: TLV2374QDRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 16V, 750uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 16V, 750uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2374QDRG4Q1 can be used for catalog matching and distributor lookup.

Quad 3MHz RRIO Op Amp, 1.35-16V, 750uA, 14-SOIC Product overview: TLV2374QDRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 16V, 750uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 16V, 750uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2374QDRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2374QDRG4Q1 - 055084-TLV2374QDRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2374QDRG4Q1
055084-TLV2374QDRG4Q1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2374QDRG4Q1 055084-TLV2374QDRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 055084-TLV2374QDRG4Q 1 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.1 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 750μA Channel Output Current: 16mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055084-TLV2374QDRG4Q1
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 750μA
Channel Output Current: 16mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-34881-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-34881-1-ND
Instrumentation, Op Amps, Buffer Amps 296-34881-1-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-34881-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-34881-6-ND
Instrumentation, Op Amps, Buffer Amps 296-34881-6-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-34881-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-34881-2-ND
Instrumentation, Op Amps, Buffer Amps 296-34881-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2374QDRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2374QDRG4Q1
Integrated Circuits (ICs) - Linear - Amplifiers TLV2374QDRG4Q1
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2374QDRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2374QDRG4Q1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2374QDRG4Q1
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2374QDRG4Q1
Operational Amplifiers - Op Amps TLV2374QDRG4Q1
Operational Amplifiers - Op Amps Auto Cat 550uA/Ch 3MHz Rail to Rail

Operational Amplifiers - Op Amps Auto Cat 550uA/Ch 3MHz Rail to Rail

Buy Now Datasheet
Op-Amp, Quad, 3Mhz, 2.1V/us, Soic-14; No. Of Amplifiers Texas Instruments - 26AJ9989 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Quad, 3Mhz, 2.1V/us, Soic-14; No. Of Amplifiers Texas Instruments
26AJ9989
Op-Amp, Quad, 3Mhz, 2.1V/us, Soic-14; No. Of Amplifiers Texas Instruments 26AJ9989
OP-AMP, QUAD, 3MHZ, 2.1V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:2.1V/µs; Supply Voltage Range:2.7V to 16V, ± 1.35V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes

OP-AMP, QUAD, 3MHZ, 2.1V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:2.1V/µs; Supply Voltage Range:2.7V to 16V, ± 1.35V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2374QDRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2374QDRG4Q1
Instrumentation, OP Amps, Buffer Amps TLV2374QDRG4Q1
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number TLV2374QDRG4Q1 687-TLV2374QDRG4Q1 055084-TLV2374QDRG4Q1 296-34881-1-ND TLV2374QDRG4Q1 TLV2374QDRG4Q1 TLV2374QDRG4Q1 26AJ9989 TLV2374QDRG4Q1
Product Name TLV2374-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Input/Output Operational Amplifiers Quad 3MHz 16V 750uA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2374QDRG4Q1 Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Op-Amp, Quad, 3Mhz, 2.1V/us, Soic-14; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 8 volts 2.7 to 16 volts 16 volts
VOS 4.5 millivolts 2 millivolts 2 millivolts
CMRR 50 dB
GBW 2.4 MHz 3 MHz 3 MHz
Unlock Full Specs
to access all available technical data