Rail-to-Rail Output Wide-Input-Voltage Quad Op Amp 14-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 900173-TLV2444IPWR
Series: Automotive, AEC-Q100, LinCMOS™
Operating Temperature Range: -40°C ~ 85°C
Features: CMOS Amplifier Circuit Rail-to-Rail 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV2444
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -TLV2444IPWRG4-NDR, -296-10567-1-NDR, 296-10567-6, TLV2444IPWRG4-ND, -296-10567-1-ND, -TLV2444IPWR-NDR, 296-10567-2-NDR, 296-10567-6-NDR, -TLV2444IPWRG4, -296-10567-1, 296-10567-1-NDR, 296-10567-2, 296-10567-1, TLV2444IPWRG4
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Quad Op Amp, 1.75MHz BW, Rail-to-Rail, 5V, 4-Ch, TSSOP Product overview: TLV2444IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.75MHz, 5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.75MHz, 5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2444IPWR can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 14TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Wide-Input-Vltg Quad Op Amp R-To-R Output
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2444IPWR | 900173-TLV2444IPWR | 296-10567-2-ND | 687-TLV2444IPWR | TLV2444IPWR | TLV2444IPWR | TLV2444IPWR | TLV2444IPWR | TLV2444IPWR |
| Product Name | TLV2444 Rail-to-Rail Output Wide-Input-Voltage Quad Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2444IPWR | Instrumentation, Op Amps, Buffer Amps | Quad 1.75MHz 5V TSSOP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 10 volts | 5 volts | 2.7 volts | 2.7 volts | |||||
| VOS | 2 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 1100 microamps | ||||||||
| CMRR | 70 dB |