The TLV2442ID is a low-voltage operational amplifier designed for a wide range of applications, featuring rail-to-rail output performance and an extended common-mode input voltage range from 0 V to 4.25 V at a 5-V single supply. It operates without phase inversion when the common-mode input is driven to the supply rails, making it suitable for various design requirements. The device exhibits low noise characteristics, with a typical noise level of 16 nV/,àöHz at 1 kHz, and a maximum input offset voltage of 950 µV at 25°C. With a high-gain bandwidth of 1.8 MHz and low supply current of 750 µA per channel, the TLV2442ID is optimized for low-voltage operation, making it ideal for battery-powered and portable applications. It can drive 600-,Ѷ loads, which is beneficial for telecommunications applications. The amplifier's high input impedance and low noise make it particularly effective for small-signal conditioning in high-impedance sources, such as piezoelectric transducers. The TLV2442ID is available in various packages, including the small outline (D) and TSSOP (PW) options, catering to different design needs.
Advanced LinCMOS(TM) Rail-To-Rail Output Wide-Input-Voltage Dual Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1270083-TLV2442ID
Series: LinCMOS
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Family Name: TLV2442
Categories: Integrated Circuits (ICs)
Operating Supply Current: 750μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 1.4 V/μs
GBP - Gain Bandwidth Product: 1.81MHz
Dual Supply Voltage (±): 2.7 V ~ 10 V, ±1.35 V ~ 5 V
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Dual Op Amp, 1.75MHz, Rail-to-Rail, 5V, 2-Ch, 8-SOIC Product overview: TLV2442ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.75MHz, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.75MHz, 5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2442ID can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifier, 2 Func, 2000uV Offset-Max, CMOS, PDSO8
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Dual Rail-Rail
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2442ID | 1270083-TLV2442ID | 687-TLV2442ID | 296-10560-5-ND | TLV2442ID | TLV2442ID | TLV2442ID | TLV2442ID |
| Product Name | TLV2442 Advanced LinCMOS(TM) Rail-To-Rail Output Wide-Input-Voltage Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2442ID | Dual 1.75MHz 5V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 10 volts | 5 volts | 2.7 volts | |||||
| VOS | 2 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 1100 microamps | |||||||
| CMRR | 70 dB |