The TLV2454ID is a quad operational amplifier designed for low-power applications, featuring a supply current of only 23 µA per channel. It operates within a voltage range of 2.7 V to 6 V and offers a gain-bandwidth product of 220 kHz, making it suitable for various signal processing tasks. The amplifier supports rail-to-rail input and output, allowing it to swing within 250 mV of the supply rails while driving a 2.5 mA load, which enhances its dynamic range in low-voltage applications. The device includes an ultralow-power shutdown mode that reduces current consumption to 16 nA per channel, making it ideal for battery-operated devices. It is specified for operation across an industrial temperature range of -40°C to 125°C and is available in a 14-pin SOIC package. The TLV2454ID is particularly well-suited for applications in portable medical equipment, patient monitoring systems, and data acquisition circuits, where low power consumption and high performance are critical.
Quad Micropower Rail-To-Rail Input/Output Op Amp 14-SOIC -40 to 125
Operational Amplifier, 4 Func, 1500uV Offset-Max, CMOS, PDSO14
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC, OP AMP, QUAD RRIO, SMD, SOIC14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:200KHZ; SLEW RATE:0.11V/¦S; SUPPLY VOLTAGE RANGE:¦ 1.35V TO ¦ 3V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC, OP AMP, QUAD RRIO, SMD, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:200kHz; Slew Rate:0.11V/µs; Supply Voltage Range:± 1.35V to ± 3V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Operational Amplifiers - Op Amps Quad Rail-Rail
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2454ID | TLV2454ID | 296-10596-5-ND | TLV2454ID | 16965649 | TLV2454ID | TLV2454ID | 28AH5466 | TLV2454ID |
| Product Name | TLV2454 Quad Micropower Rail-To-Rail Input/Output Op Amp | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Quad Rrio, Smd, Soic14; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 volts | 1.35 to 3 volts | ||||||
| VOS | 1.5 millivolts | 0.3000 millivolts | |||||||
| Quiescent Current (IQ) | 35 microamps | ||||||||
| CMRR | 68 dB |