Texas Instruments TLV2432A Advanced LinCMOS(TM) Rail-To-Rail Output Wide-Input-Voltage Dual Operational Amplifier TLV2432AQDG4

Description
Advanced LinCMOS(TM) Rail-To-Rail Output Wide-Input-Voltage Dual Operational Amplifier 8-SOIC -40 to 125
Request a Quote
Description
Advanced LinCMOS(TM) Rail-To-Rail Output Wide-Input-Voltage Dual Operational Amplifier 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV2432AQDG4 is a dual operational amplifier with rail-to-rail output and an extended common-mode input voltage range from 0V to 4.5V with a 5V single supply. It operates over a temperature range of -40°C to 125°C and is housed in an 8-pin SOIC package. The device supports a supply voltage from 2.7V to 10V, has a typical supply current of 100µA per channel, provides 600Ω output drive capability, and exhibits a low input bias current of 1pA and an input offset voltage of 950µV maximum at 25°C. It is qualified as an automotive-grade device, designated TLV243x-Q1, and meets automotive temperature and reliability requirements.

Datasheet Summary
Powered by GS/AI

The TLV2432AQDG4 is a dual operational amplifier with rail-to-rail output and an extended common-mode input voltage range from 0V to 4.5V with a 5V single supply. It operates over a temperature range of -40°C to 125°C and is housed in an 8-pin SOIC package. The device supports a supply voltage from 2.7V to 10V, has a typical supply current of 100µA per channel, provides 600Ω output drive capability, and exhibits a low input bias current of 1pA and an input offset voltage of 950µV maximum at 25°C. It is qualified as an automotive-grade device, designated TLV243x-Q1, and meets automotive temperature and reliability requirements.

Suppliers

Company
Product
Description
Supplier Links
TLV2432A Advanced LinCMOS(TM) Rail-To-Rail Output Wide-Input-Voltage Dual Operational Amplifier - TLV2432AQDG4 - Texas Instruments
Dallas, TX, United States
TLV2432A Advanced LinCMOS(TM) Rail-To-Rail Output Wide-Input-Voltage Dual Operational Amplifier
TLV2432AQDG4
TLV2432A Advanced LinCMOS(TM) Rail-To-Rail Output Wide-Input-Voltage Dual Operational Amplifier TLV2432AQDG4
Advanced LinCMOS(TM) Rail-To-Rail Output Wide-Input-Voltage Dual Operational Amplifier 8-SOIC -40 to 125

Advanced LinCMOS(TM) Rail-To-Rail Output Wide-Input-Voltage Dual Operational Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
 - TLV2432AQDG4 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 950uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 950uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-34425-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-34425-5-ND
Instrumentation, Op Amps, Buffer Amps 296-34425-5-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319769-TLV2432AQDG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319769-TLV2432AQDG4
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319769-TLV2432AQDG4
Manufacturer: Texas Instruments Win Source Part Number: 1319769-TLV2432AQDG4 Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Tube Number of Circuits: 2 Standard Package: 75 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: CMOS Slew Rate: 0.25V/µs Gain Bandwidth Product: 550 kHz Current - Input Bias: 1 pA Voltage - Input Offset: 300 µV Current - Supply: 100µA (x2 Channels) Current - Output / Channel: 50 mA Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: TLV2432AQDG4-ND,296- 34425-5,2156-TLV2432 AQDG4,TEXTISTLV2432A QDG4 Base Product Number: TLV2432 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 10 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319769-TLV2432AQDG4
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Number of Circuits: 2
Standard Package: 75
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 0.25V/µs
Gain Bandwidth Product: 550 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 300 µV
Current - Supply: 100µA (x2 Channels)
Current - Output / Channel: 50 mA
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TLV2432AQDG4-ND,296-34425-5,2156-TLV2432AQDG4,TEXTISTLV2432AQDG4
Base Product Number: TLV2432
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 10 V

Buy Now Datasheet
Singapore, Singapore
Dual 500kHz 5V SOIC Operational Amplifier IC
687-TLV2432AQDG4
Dual 500kHz 5V SOIC Operational Amplifier IC 687-TLV2432AQDG4
Dual Op Amp, 500kHz BW, Rail-to-Rail, 5V, 2-Ch, 8-SOIC Product overview: TLV2432AQDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500kHz, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 500kHz, 5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2432AQDG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 500kHz BW, Rail-to-Rail, 5V, 2-Ch, 8-SOIC Product overview: TLV2432AQDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500kHz, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 500kHz, 5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2432AQDG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2432AQDG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2432AQDG4
Integrated Circuits (ICs) - Linear - Amplifiers TLV2432AQDG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2432AQDG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2432AQDG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2432AQDG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2432AQDG4
Operational Amplifiers - Op Amps TLV2432AQDG4
Operational Amplifiers - Op Amps Adv Rail-To-Rail Out put Wide Vin Dual

Operational Amplifiers - Op Amps Adv Rail-To-Rail Out put Wide Vin Dual

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2432AQDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2432AQDG4
Instrumentation, OP Amps, Buffer Amps TLV2432AQDG4
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2432AQDG4 TLV2432AQDG4 296-34425-5-ND 1319769-TLV2432AQDG4 687-TLV2432AQDG4 TLV2432AQDG4 TLV2432AQDG4 TLV2432AQDG4 TLV2432AQDG4
Product Name TLV2432A Advanced LinCMOS(TM) Rail-To-Rail Output Wide-Input-Voltage Dual Operational Amplifier Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Dual 500kHz 5V SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 10 volts 5 volts 10 volts
VOS 0.9500 millivolts 0.3000 millivolts 0.3000 millivolts
Quiescent Current (IQ) 125 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data