The TLV2370IDR is a low-power operational amplifier from Texas Instruments, featuring a rail-to-rail input and output capability. It operates with a supply voltage range of 2.7 V to 16 V and consumes only 550 OºA per channel. The amplifier offers a bandwidth of 3 MHz and a high slew rate of 2.4 V/Oºs, making it suitable for a variety of applications, including battery-powered devices and industrial automation. It also includes a low-power shutdown mode, reducing supply current to 25 OºA when inactive. The device is specified for an industrial temperature range of -40°C to +125°C and is available in an 8-pin SOIC package. This combination of features makes the TLV2370IDR a versatile choice for engineers looking for efficient performance in compact designs.
550-uA/Channel 3-MHz RRIO Op Amp with Shutdown 8-SOIC -40 to 125
1-Ch Op Amp, 3MHz GBW, 2.4MHz BW, 750uA, 1.35-16V, 8-SOIC Product overview: TLV2370IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 2.4MHz, 750uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 2.4MHz, 750uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2370IDR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1109093-TLV2370IDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 16 V
Operating Supply Current: 750μA
Channel Output Current: 16mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 4500uV Offset-Max, CMOS, PDSO8
Operational Amplifiers - Op Amps 550uA/Ch 3MHz R/R Op
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2370IDR | 687-TLV2370IDR | 296-12298-2-ND | 1109093-TLV2370IDR | TLV2370IDR | TLV2370IDR | TLV2370IDR | TLV2370IDR | TLV2370IDR | TLV2370IDR |
| Product Name | TLV2370 550-uA/Channel 3-MHz RRIO Op Amp with Shutdown | 3MHz 2.4MHz 750uA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2370IDR | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 15 volts | 8 volts | 2.7 to 16 volts | 16 volts | 2.7 volts | |||||
| VOS | 4.5 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 900 microamps | |||||||||
| CMRR | 50 dB |