Enhanced Product Low-Power Rail-To-Rail Input/Output Operational Amplifier With Shutdown 8-SOIC -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 797096-TLV2462AQDREP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1.3nA
Voltage - Input Offset: 150μV
Family Name: TLV2462A-EP
Categories: Integrated Circuits (ICs)
Operating Supply Current: 550μA
Manufacturer Package: 8-SOIC
Output Current per Channel: 80mA
SR - Slew Rate: 1.6 V/μs
GBP - Gain Bandwidth Product: 6.4MHz
Dual Supply Voltage (±): 2.7 V ~ 6 V, ±1.35 V ~ 3 V
Alternative Parts (Cross-Reference): TLV2462AQDRQ1; TLV2462AQDRG4Q1 ; MAX4126ESA-T; ADA4692-2ARZ;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
2-Ch Op Amp, 6.4MHz BW, Rail-to-Rail, 3V, 8-SOIC Product overview: TLV2462AQDREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.4MHz, 3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.4MHz, 3V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2462AQDREP can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 6.4MHZ RRO 8SOIC
Operational Amplifiers - Op Amps Mil Enhance Lo-pwr Rail-to-Rail
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2462AQDREP | 296-22427-2-ND | 797096-TLV2462AQDREP | 687-TLV2462AQDREP | TLV2462AQDREP | 815-TLV2462AQDREP | TLV2462AQDREP | TLV2462AQDREP | TLV2462AQDREP |
| Product Name | TLV2462A-EP Enhanced Product Low-Power Rail-To-Rail Input/Output Operational Amplifier With Shutdown | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2462AQDREP | 6.4MHz 3V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 6.4MHZ RRO 8SOIC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | |||||||
| VOS | 1.5 millivolts | 0.1500 millivolts | 0.1500 millivolts | ||||||
| Quiescent Current (IQ) | 575 microamps | ||||||||
| CMRR | 66 dB |