The TLV2461AQPWRG4Q1 is an automotive-grade, single-channel, low-power rail-to-rail input/output operational amplifier with shutdown, housed in an 8-pin TSSOP package measuring 4.40 mm × 3.00 mm. It operates over a junction temperature range of -40°C to +125°C, is AEC-Q100 qualified with HBM ESD classification Level 2 and CDM ESD classification Level C6, and has a gain bandwidth product of 6.4 MHz, a slew rate of 1.6 V/μs, and a supply current of 500 μA per channel. In shutdown mode, it consumes 0.3 μA per channel with the output in a high-impedance state. The device supports rail-to-rail output swing and has an output drive capability of ±80 mA.
Automotive Catalog Low-Power Rail-to-Rail Input/Output Operational Amplifier with Shutdown 8-TSSOP -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1319764-TLV2461AQPWR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 2,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.6V/µs
Gain Bandwidth Product: 6.4 MHz
Current - Input Bias: 1.3 nA
Voltage - Input Offset: 500 µV
Current - Supply: 550µA
Current - Output / Channel: 80 mA
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-44032-1,296-4403
Base Product Number: TLV2461
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 6 V
Operational Amplifier, 1 Func, 1500uV Offset-Max, CMOS, PDSO8
Single Op Amp, 6.4MHz, 1.35-6V, 550uA, 8-TSSOP Product overview: TLV2461AQPWRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.4MHz, 6V, 550uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.4MHz, 6V, 550uA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2461AQPWRG4Q1
IC OPAMP GP 1 CIRCUIT 8TSSOP
IC OPAMP GP 1 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Sgl Low Pwr R to R Inp/Out Op Amp
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2461AQPWRG4Q1 | 296-44032-2-ND | 1319764-TLV2461AQPWRG4Q1 | TLV2461AQPWRG4Q1 | 687-TLV2461AQPWRG4Q1 | TLV2461AQPWRG4Q1 | TLV2461AQPWRG4Q1 | TLV2461AQPWRG4Q1 | TLV2461AQPWRG4Q1 |
| Product Name | TLV2461A-Q1 Automotive Catalog Low-Power Rail-to-Rail Input/Output Operational Amplifier with Shutdown | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 6.4MHz 6V 550uA TSSOP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | |||||||
| VOS | 1.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 575 microamps | ||||||||
| CMRR | 60 dB |