The TLV2452 is a dual-channel, rail-to-rail input/output operational amplifier designed for low-power applications, consuming 23 µA per channel with a gain-bandwidth product of 220 kHz and an output drive capability of ±10 mA. It operates from a 2.7 V to 6 V supply and features ultralow-power shutdown mode, reducing supply current to 16 nA per channel. The device is available in an 8-pin VSSOP package and is fully specified for the extended industrial temperature range of −40°C to 125°C.
Dual Micropower Rail-To-Rail Input/Output Op Amp 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1109167-TLV2452IDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.11 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 23μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 220kHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Dual Op Amp, 220kHz GBW, Rail-to-Rail, 3V, VSSOP Product overview: TLV2452IDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 220kHz, 3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 220kHz, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2452IDGKRG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps Dual Mcrpwr R-to-R Input/Output Op Amp
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2452IDGKRG4 | 1109167-TLV2452IDGKRG4 | 687-TLV2452IDGKRG4 | TLV2452IDGKRG4-ND | TLV2452IDGKRG4 | TLV2452IDGKRG4 | TLV2452IDGKRG4 | TLV2452IDGKRG4 |
| Product Name | TLV2452 Dual Micropower Rail-To-Rail Input/Output Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2452IDGKRG4 | Dual 220kHz 3V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 to 6 volts | 3 volts | 2.7 volts | ||||
| VOS | 1.5 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 35 microamps | |||||||
| CMRR | 64 dB |