The TLV2401 is a single-channel, micro-power operational amplifier with rail-to-rail input and output capability, designed for low-power applications. It operates from a single supply voltage of 2.5 V to 16 V and consumes 880 nA per channel. The device features reverse battery protection up to 18 V and can tolerate input voltages up to 5 V above the positive supply rail. It is available in a 5-pin SOT-23 package with an operating temperature range of -40°C to 125°C for the I-suffix variant. The gain bandwidth product is 5.5 kHz, and it offers a typical input offset voltage of 390 µV and a CMRR of 120 dB.
Single MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 900166-TLV2401IDBVTG
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV2401
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Single Op Amp, 5.5kHz BW, 1.25-16V, 900nA, SOT-23-5 Product overview: TLV2401IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5kHz, 16V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5kHz, 16V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2401IDBVTG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Single MicroPwr RRIO
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2401IDBVTG4 | 900166-TLV2401IDBVTG4 | 687-TLV2401IDBVTG4 | TLV2401IDBVTG4-ND | TLV2401IDBVTG4 | TLV2401IDBVTG4 | TLV2401IDBVTG4 | TLV2401IDBVTG4 |
| Product Name | TLV2401 Single MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2401IDBVTG4 | 5.5kHz 16V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 16 volts | 8 volts | 2.5 volts | |||||
| VOS | 1.2 millivolts | 0.3900 millivolts | ||||||
| Quiescent Current (IQ) | 0.9500 microamps | |||||||
| CMRR | 63 dB |